Veeder-Root Reset Timer; Product Range Veeder Root 19107A6

Description
RESET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:16min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No
Datasheet
Description
RESET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:16min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer; Product Range Veeder Root - 01B3355 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer; Product Range Veeder Root
01B3355
Reset Timer; Product Range Veeder Root 01B3355
RESET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:16min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No

RESET TIMER; Product Range:191 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:-; Time Max:16min; Timer Output:-; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 01B3355
Product Name Reset Timer; Product Range Veeder Root
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 597183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details