Amprobe Test Tools Pulse Generator 191

Description
The 191 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 0.002 Hz to 20 MHz Versatile Pulse and Burst Modes Full Function Generator Performance Triggered, Gated Bursts, Rate & Width Control Full 30 Volts Peak-to-Peak Output
Datasheet
Description
The 191 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 0.002 Hz to 20 MHz Versatile Pulse and Burst Modes Full Function Generator Performance Triggered, Gated Bursts, Rate & Width Control Full 30 Volts Peak-to-Peak Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 191 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
191
Pulse Generator 191
The 191 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency Range: 0.002 Hz to 20 MHz Versatile Pulse and Burst Modes Full Function Generator Performance Triggered, Gated Bursts, Rate & Width Control Full 30 Volts Peak-to-Peak Output

The 191 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency Range: 0.002 Hz to 20 MHz
  • Versatile Pulse and Burst Modes
  • Full Function Generator Performance
  • Triggered, Gated Bursts, Rate & Width Control
  • Full 30 Volts Peak-to-Peak Output
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 191
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details