Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 1907

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8679 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8679
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8679
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 92C8679
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300252 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Level Sensors - 2660460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -22 to 221 F (-30 to 105 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details