Pomona Electronics Test Connector Adapters 1894

Description
ADAPTOR BNC SKT/4MM PLG
Request a Quote Datasheet
Description
ADAPTOR BNC SKT/4MM PLG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 3346618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
3346618
Test Connector Adapters 3346618
ADAPTOR BNC SKT/4MM PLG

ADAPTOR BNC SKT/4MM PLG

Supplier's Site
Adapter, Banana; BNC (Female); Beryllium Copper, Gold Plated; Beryllium Copper - 70197891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; BNC (Female); Beryllium Copper, Gold Plated; Beryllium Copper
70197891
Adapter, Banana; BNC (Female); Beryllium Copper, Gold Plated; Beryllium Copper 70197891
30 VAC⁄60 VDC (Max.) Operating Voltage, BNC (Female) to Single Banana Plug Adapter Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max.

30 VAC⁄60 VDC (Max.) Operating Voltage, BNC (Female) to Single Banana Plug Adapter
Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max.

Supplier's Site
Adapter, Bnc Jack-Banana Plug; Inter Series Connector A Pomona - 10M4189 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack-Banana Plug; Inter Series Connector A Pomona
10M4189
Adapter, Bnc Jack-Banana Plug; Inter Series Connector A Pomona 10M4189
ADAPTER, BNC JACK-BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

ADAPTER, BNC JACK-BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3346618 70197891 10M4189
Product Name Test Connector Adapters Adapter, Banana; BNC (Female); Beryllium Copper, Gold Plated; Beryllium Copper Adapter, Bnc Jack-Banana Plug; Inter Series Connector A Pomona
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22067-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details