Amprobe Test Tools Function Generator 188

Description
The 188 is a function generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 0.004 Hz to 4 MHz Frequency Range in 7 overlapping decade ranges Trigger and Gate Modes 20 Volt Peak-to-Peak Output DC Offset with Calibrated Zero 1000:1 Lin/10,000:1 Log Sweep Versatility Waveforms: Sine, triangle, square, TTL Pulse, and dc Operational Modes Continuous: Generator runs continuously at selected frequency Triggered: Generator is quiescent until triggered by external signal or manual trigger, then generates one complete waveform cycle starting at 0° and at selected frequency. Gated: As triggered mode, except output continues for duration of gate signal. Last waveform started is completed. Sweep: Recurring low-to-high frequency oscillation. Range, rate and mode (linear or logarithmic) selectable. Sweep Stop: Frequency sweeps to high sweep limit. Used to set high frequency limit Function Output (50ω OUT) Sine, square, triangle selectable and variable to 20 Vp-p (10 Vp-p into 50ω) HI output, and to 2 Vp-p (1 Vp-p into 50ω) LO output. Both outputs varied with a 30 dB Vernier. Peak output current is 100 mA maximum (HI output). Source impedance is 50ω DC Offset and DC Output Waveform offset and dc output selectable and variable through HI and LO BNC outputs. DC output selectable by not selecting a waveform function. HI output is ±10V max (±5V into 50OHM) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50ω) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50 ω). LO output is ± 1V max (±0.5V into 50 ω) as is signal-peak plus offset limit. DC offset plus waveform attenuated proportionately at LO (-20dB) output. TTL Pulse Output TTL pulse (50% duty cycle) at generator frequency. Drives up to 20 TTL loads GCV-Generator Controlled Voltage 0 TO 4V open circuit output from 600 ω source impedance. Proportional to frequency of main generator. For use as a horizontal drive signal. VCG-Voltage Controlled Generator With external 0 to ± 4V Signal: Linear Mode: Up to 1000:1 frequency change Log Mode: Up to 10,000:1 change. Upper and lower frequencies limited to maximum and minimum of selected range. Slew Rate: 2% of range per μs (linear); 0 to 100% of range in 20 ms (logarithmic) Linearity: ±0.5% thru X100K range; ±2% on X1M range Input Impedance: 2 k ω Trigger and Gate Input: TTL compatible levels Pulse Width: 50 ns minimum Repetition Rate: 4 MHz maximum Sweep Main generator is frequency modulated by internal sweep generator. Main generator frequency repeatedly rises from frequency set by dial and range button to frequency set by sweep stop knob Sweep Mode: Linear (3 decades max) or logarithmic (4 decades max) Sweep Rate: 30 ms to 1 min (nominal) continuously adjustable Sweep Width: Up to 1:1000 (linear) or 1:10,000 (logarithmic) continuously adjustable Sweep Output Ramp waveform output with 4V peak into open circuit. For use as a horizontal drive signal Source Impedance: 600 ω Frequency Precision Dial Accuracy: ± 5% of full scale Time Symmetry: Square wave variation from 0.2 to 4.0 on dial To 100 kHz: <±1% To 4 MHz: <5% Amplitude Precision Sine variation (referenced to 1 kHz) with frequency On all ranges through x100K: <±0.2 dB To 4 MHz: < ± 1.0 dB Waveform Characteristics Sine Distortion on Ranges: x 1K and x 10K: <0.5% x 1, x 10, x 100 and x 100K: <1% X1M: All harmonics 25 dB below fundamental Triangle Linearity Greater than 99% to 200 kHz Square Wave Rise and Fall Time At HI output, less than 50 ns for 10 Vp-p output into 50 ω termination General Environment Specifications apply at 23° ± 5°C. Instrument will operate from 0°to 50°C ambient temperatures Dimensions: 28.6 cm (11 ¼ in.) wide; 8.9 cm (3 ½ in.) high; 26.7 cm (10 ½in.) deep Power: 90 to 128V or 198 to 256V (selectable); 48 to 66 Hz, less than 15 VA The WaveTek 188 covers a wide 0.004 Hz to 4 MHz frequency span in seven overlapping ranges. Each multiplier setting gives a full 1000:1 frequency band. The 188 also has a 10,000:1 logarithmic frequency range. Trigger and Gate In triggered mode, your manual or external TTL signal initiates a single waveform cycle. Gated mode is similar except there is a burst of waveform cycles for the duration of the signal. Sweep In addition to trigger and gates modes, the Model 188 has a ramp generator to sweep its main generator. With sweep, the output frequency repeatedly sweeps up at the desired rate in a selected linear (3 decades) or logarithmic (4 decades) mode. Output High level output is a full 20 volts peak-to-peak from a 50 ω termination with maximum peak current of 100 milliamperes. This high power output allows you to drive low impedance and capacitive loads without saturating or degenerating the waveform output. In addition to high level output the 188 has a low level (down 20 dB from the high level) output. The outputs can be varied a full 30 dB. Voltage Controlled Generator With the 188, you can externally modulate or sweep the generator frequency in each of its 1000:1 ranges with dc or ac signals. The 188 range is 10,000:1 in logarithmic mode. For example, you can sweep the entire 40 Hz to 40 kHz audio band without switching ranges. DC Offset with Calibrated Zero Convenient front panel dc offset control lets you easily raise or lower the output waveform with respect to normal signal ground. Turning the DC offset switch off balances the waveform at a calibrated zero offset. TTL Pulse Output The WaveTek 188 has am auxiliary TTL pulse output at generator frequency for synchronization or for digital applications.
Datasheet
Description
The 188 is a function generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 0.004 Hz to 4 MHz Frequency Range in 7 overlapping decade ranges Trigger and Gate Modes 20 Volt Peak-to-Peak Output DC Offset with Calibrated Zero 1000:1 Lin/10,000:1 Log Sweep Versatility Waveforms: Sine, triangle, square, TTL Pulse, and dc Operational Modes Continuous: Generator runs continuously at selected frequency Triggered: Generator is quiescent until triggered by external signal or manual trigger, then generates one complete waveform cycle starting at 0° and at selected frequency. Gated: As triggered mode, except output continues for duration of gate signal. Last waveform started is completed. Sweep: Recurring low-to-high frequency oscillation. Range, rate and mode (linear or logarithmic) selectable. Sweep Stop: Frequency sweeps to high sweep limit. Used to set high frequency limit Function Output (50ω OUT) Sine, square, triangle selectable and variable to 20 Vp-p (10 Vp-p into 50ω) HI output, and to 2 Vp-p (1 Vp-p into 50ω) LO output. Both outputs varied with a 30 dB Vernier. Peak output current is 100 mA maximum (HI output). Source impedance is 50ω DC Offset and DC Output Waveform offset and dc output selectable and variable through HI and LO BNC outputs. DC output selectable by not selecting a waveform function. HI output is ±10V max (±5V into 50OHM) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50ω) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50 ω). LO output is ± 1V max (±0.5V into 50 ω) as is signal-peak plus offset limit. DC offset plus waveform attenuated proportionately at LO (-20dB) output. TTL Pulse Output TTL pulse (50% duty cycle) at generator frequency. Drives up to 20 TTL loads GCV-Generator Controlled Voltage 0 TO 4V open circuit output from 600 ω source impedance. Proportional to frequency of main generator. For use as a horizontal drive signal. VCG-Voltage Controlled Generator With external 0 to ± 4V Signal: Linear Mode: Up to 1000:1 frequency change Log Mode: Up to 10,000:1 change. Upper and lower frequencies limited to maximum and minimum of selected range. Slew Rate: 2% of range per μs (linear); 0 to 100% of range in 20 ms (logarithmic) Linearity: ±0.5% thru X100K range; ±2% on X1M range Input Impedance: 2 k ω Trigger and Gate Input: TTL compatible levels Pulse Width: 50 ns minimum Repetition Rate: 4 MHz maximum Sweep Main generator is frequency modulated by internal sweep generator. Main generator frequency repeatedly rises from frequency set by dial and range button to frequency set by sweep stop knob Sweep Mode: Linear (3 decades max) or logarithmic (4 decades max) Sweep Rate: 30 ms to 1 min (nominal) continuously adjustable Sweep Width: Up to 1:1000 (linear) or 1:10,000 (logarithmic) continuously adjustable Sweep Output Ramp waveform output with 4V peak into open circuit. For use as a horizontal drive signal Source Impedance: 600 ω Frequency Precision Dial Accuracy: ± 5% of full scale Time Symmetry: Square wave variation from 0.2 to 4.0 on dial To 100 kHz: <±1% To 4 MHz: <5% Amplitude Precision Sine variation (referenced to 1 kHz) with frequency On all ranges through x100K: <±0.2 dB To 4 MHz: < ± 1.0 dB Waveform Characteristics Sine Distortion on Ranges: x 1K and x 10K: <0.5% x 1, x 10, x 100 and x 100K: <1% X1M: All harmonics 25 dB below fundamental Triangle Linearity Greater than 99% to 200 kHz Square Wave Rise and Fall Time At HI output, less than 50 ns for 10 Vp-p output into 50 ω termination General Environment Specifications apply at 23° ± 5°C. Instrument will operate from 0°to 50°C ambient temperatures Dimensions: 28.6 cm (11 ¼ in.) wide; 8.9 cm (3 ½ in.) high; 26.7 cm (10 ½in.) deep Power: 90 to 128V or 198 to 256V (selectable); 48 to 66 Hz, less than 15 VA The WaveTek 188 covers a wide 0.004 Hz to 4 MHz frequency span in seven overlapping ranges. Each multiplier setting gives a full 1000:1 frequency band. The 188 also has a 10,000:1 logarithmic frequency range. Trigger and Gate In triggered mode, your manual or external TTL signal initiates a single waveform cycle. Gated mode is similar except there is a burst of waveform cycles for the duration of the signal. Sweep In addition to trigger and gates modes, the Model 188 has a ramp generator to sweep its main generator. With sweep, the output frequency repeatedly sweeps up at the desired rate in a selected linear (3 decades) or logarithmic (4 decades) mode. Output High level output is a full 20 volts peak-to-peak from a 50 ω termination with maximum peak current of 100 milliamperes. This high power output allows you to drive low impedance and capacitive loads without saturating or degenerating the waveform output. In addition to high level output the 188 has a low level (down 20 dB from the high level) output. The outputs can be varied a full 30 dB. Voltage Controlled Generator With the 188, you can externally modulate or sweep the generator frequency in each of its 1000:1 ranges with dc or ac signals. The 188 range is 10,000:1 in logarithmic mode. For example, you can sweep the entire 40 Hz to 40 kHz audio band without switching ranges. DC Offset with Calibrated Zero Convenient front panel dc offset control lets you easily raise or lower the output waveform with respect to normal signal ground. Turning the DC offset switch off balances the waveform at a calibrated zero offset. TTL Pulse Output The WaveTek 188 has am auxiliary TTL pulse output at generator frequency for synchronization or for digital applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 188 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
188
Function Generator 188
The 188 is a function generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 0.004 Hz to 4 MHz Frequency Range in 7 overlapping decade ranges Trigger and Gate Modes 20 Volt Peak-to-Peak Output DC Offset with Calibrated Zero 1000:1 Lin/10,000:1 Log Sweep Versatility Waveforms: Sine, triangle, square, TTL Pulse, and dc Operational Modes Continuous: Generator runs continuously at selected frequency Triggered: Generator is quiescent until triggered by external signal or manual trigger, then generates one complete waveform cycle starting at 0° and at selected frequency. Gated: As triggered mode, except output continues for duration of gate signal. Last waveform started is completed. Sweep: Recurring low-to-high frequency oscillation. Range, rate and mode (linear or logarithmic) selectable. Sweep Stop: Frequency sweeps to high sweep limit. Used to set high frequency limit Function Output (50ω OUT) Sine, square, triangle selectable and variable to 20 Vp-p (10 Vp-p into 50ω) HI output, and to 2 Vp-p (1 Vp-p into 50ω) LO output. Both outputs varied with a 30 dB Vernier. Peak output current is 100 mA maximum (HI output). Source impedance is 50ω DC Offset and DC Output Waveform offset and dc output selectable and variable through HI and LO BNC outputs. DC output selectable by not selecting a waveform function. HI output is ±10V max (±5V into 50OHM) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50ω) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50 ω). LO output is ± 1V max (±0.5V into 50 ω) as is signal-peak plus offset limit. DC offset plus waveform attenuated proportionately at LO (-20dB) output. TTL Pulse Output TTL pulse (50% duty cycle) at generator frequency. Drives up to 20 TTL loads GCV-Generator Controlled Voltage 0 TO 4V open circuit output from 600 ω source impedance. Proportional to frequency of main generator. For use as a horizontal drive signal. VCG-Voltage Controlled Generator With external 0 to ± 4V Signal: Linear Mode: Up to 1000:1 frequency change Log Mode: Up to 10,000:1 change. Upper and lower frequencies limited to maximum and minimum of selected range. Slew Rate: 2% of range per μs (linear); 0 to 100% of range in 20 ms (logarithmic) Linearity: ±0.5% thru X100K range; ±2% on X1M range Input Impedance: 2 k ω Trigger and Gate Input: TTL compatible levels Pulse Width: 50 ns minimum Repetition Rate: 4 MHz maximum Sweep Main generator is frequency modulated by internal sweep generator. Main generator frequency repeatedly rises from frequency set by dial and range button to frequency set by sweep stop knob Sweep Mode: Linear (3 decades max) or logarithmic (4 decades max) Sweep Rate: 30 ms to 1 min (nominal) continuously adjustable Sweep Width: Up to 1:1000 (linear) or 1:10,000 (logarithmic) continuously adjustable Sweep Output Ramp waveform output with 4V peak into open circuit. For use as a horizontal drive signal Source Impedance: 600 ω Frequency Precision Dial Accuracy: ± 5% of full scale Time Symmetry: Square wave variation from 0.2 to 4.0 on dial To 100 kHz: <±1% To 4 MHz: <5% Amplitude Precision Sine variation (referenced to 1 kHz) with frequency On all ranges through x100K: <±0.2 dB To 4 MHz: < ± 1.0 dB Waveform Characteristics Sine Distortion on Ranges: x 1K and x 10K: <0.5% x 1, x 10, x 100 and x 100K: <1% X1M: All harmonics 25 dB below fundamental Triangle Linearity Greater than 99% to 200 kHz Square Wave Rise and Fall Time At HI output, less than 50 ns for 10 Vp-p output into 50 ω termination General Environment Specifications apply at 23° ± 5°C. Instrument will operate from 0°to 50°C ambient temperatures Dimensions: 28.6 cm (11 ¼ in.) wide; 8.9 cm (3 ½ in.) high; 26.7 cm (10 ½in.) deep Power: 90 to 128V or 198 to 256V (selectable); 48 to 66 Hz, less than 15 VA The WaveTek 188 covers a wide 0.004 Hz to 4 MHz frequency span in seven overlapping ranges. Each multiplier setting gives a full 1000:1 frequency band. The 188 also has a 10,000:1 logarithmic frequency range. Trigger and Gate In triggered mode, your manual or external TTL signal initiates a single waveform cycle. Gated mode is similar except there is a burst of waveform cycles for the duration of the signal. Sweep In addition to trigger and gates modes, the Model 188 has a ramp generator to sweep its main generator. With sweep, the output frequency repeatedly sweeps up at the desired rate in a selected linear (3 decades) or logarithmic (4 decades) mode. Output High level output is a full 20 volts peak-to-peak from a 50 ω termination with maximum peak current of 100 milliamperes. This high power output allows you to drive low impedance and capacitive loads without saturating or degenerating the waveform output. In addition to high level output the 188 has a low level (down 20 dB from the high level) output. The outputs can be varied a full 30 dB. Voltage Controlled Generator With the 188, you can externally modulate or sweep the generator frequency in each of its 1000:1 ranges with dc or ac signals. The 188 range is 10,000:1 in logarithmic mode. For example, you can sweep the entire 40 Hz to 40 kHz audio band without switching ranges. DC Offset with Calibrated Zero Convenient front panel dc offset control lets you easily raise or lower the output waveform with respect to normal signal ground. Turning the DC offset switch off balances the waveform at a calibrated zero offset. TTL Pulse Output The WaveTek 188 has am auxiliary TTL pulse output at generator frequency for synchronization or for digital applications.

The 188 is a function generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • 0.004 Hz to 4 MHz Frequency Range in 7 overlapping decade ranges
  • Trigger and Gate Modes
  • 20 Volt Peak-to-Peak Output
  • DC Offset with Calibrated Zero
  • 1000:1 Lin/10,000:1 Log Sweep

Versatility

  • Waveforms: Sine, triangle, square, TTL Pulse, and dc

Operational Modes

  • Continuous: Generator runs continuously at selected frequency
  • Triggered: Generator is quiescent until triggered by external signal or manual trigger, then generates one complete waveform cycle starting at 0° and at selected frequency.
  • Gated: As triggered mode, except output continues for duration of gate signal. Last waveform started is completed.
  • Sweep: Recurring low-to-high frequency oscillation. Range, rate and mode (linear or logarithmic) selectable.
  • Sweep Stop: Frequency sweeps to high sweep limit. Used to set high frequency limit

Function Output (50Ω OUT)

  • Sine, square, triangle selectable and variable to 20 Vp-p (10 Vp-p into 50Ω) HI output, and to 2 Vp-p (1 Vp-p into 50Ω) LO output. Both outputs varied with a 30 dB Vernier. Peak output current is 100 mA maximum (HI output).
  • Source impedance is 50Ω

DC Offset and DC Output

  • Waveform offset and dc output selectable and variable through HI and LO BNC outputs. DC output selectable by not selecting a waveform function. HI output is ±10V max (±5V into 50OHM) as offset or Vdc output. Signal-peak plus offset limited to ± 10V (±5V into 50Ω) as offset or Vdc output.
  • Signal-peak plus offset limited to ± 10V (±5V into 50 Ω). LO output is ± 1V max (±0.5V into 50 Ω) as is signal-peak plus offset limit. DC offset plus waveform attenuated proportionately at LO (-20dB) output.

TTL Pulse Output

  • TTL pulse (50% duty cycle) at generator frequency. Drives up to 20 TTL loads

GCV-Generator Controlled Voltage

  • 0 TO 4V open circuit output from 600 Ω source impedance. Proportional to frequency of main generator. For use as a horizontal drive signal.

VCG-Voltage Controlled Generator With external 0 to ± 4V Signal:

  • Linear Mode: Up to 1000:1 frequency change
  • Log Mode: Up to 10,000:1 change. Upper and lower frequencies limited to maximum and minimum of selected range.
  • Slew Rate: 2% of range per μs (linear); 0 to 100% of range in 20 ms (logarithmic)
  • Linearity: ±0.5% thru X100K range; ±2% on X1M range
  • Input Impedance: 2 k Ω

Trigger and Gate

  • Input: TTL compatible levels
  • Pulse Width: 50 ns minimum
  • Repetition Rate: 4 MHz maximum

Sweep

  • Main generator is frequency modulated by internal sweep generator. Main generator frequency repeatedly rises from frequency set by dial and range button to frequency set by sweep stop knob
  • Sweep Mode: Linear (3 decades max) or logarithmic (4 decades max)
  • Sweep Rate: 30 ms to 1 min (nominal) continuously adjustable
  • Sweep Width: Up to 1:1000 (linear) or 1:10,000 (logarithmic) continuously adjustable

Sweep Output

  • Ramp waveform output with 4V peak into open circuit. For use as a horizontal drive signal
  • Source Impedance: 600 Ω

Frequency Precision

  • Dial Accuracy: ± 5% of full scale

Time Symmetry: Square wave variation from 0.2 to 4.0 on dial

  • To 100 kHz: <±1%
  • To 4 MHz: <5%

Amplitude Precision

  • Sine variation (referenced to 1 kHz) with frequency
  • On all ranges through x100K: <±0.2 dB
  • To 4 MHz: < ± 1.0 dB

Waveform Characteristics

Sine Distortion on Ranges:

  • x 1K and x 10K: <0.5%
  • x 1, x 10, x 100 and x 100K: <1%
  • X1M: All harmonics 25 dB below fundamental

Triangle Linearity

  • Greater than 99% to 200 kHz

Square Wave Rise and Fall Time

  • At HI output, less than 50 ns for 10 Vp-p output into 50 Ω termination

General

Environment

  • Specifications apply at 23° ± 5°C.
  • Instrument will operate from 0°to 50°C ambient temperatures
  • Dimensions: 28.6 cm (11 ¼ in.) wide; 8.9 cm (3 ½ in.) high; 26.7 cm (10 ½in.) deep
  • Power: 90 to 128V or 198 to 256V (selectable); 48 to 66 Hz, less than 15 VA

The WaveTek 188 covers a wide 0.004 Hz to 4 MHz frequency span in seven overlapping ranges. Each multiplier setting gives a full 1000:1 frequency band. The 188 also has a 10,000:1 logarithmic frequency range.

Trigger and Gate

In triggered mode, your manual or external TTL signal initiates a single waveform cycle. Gated mode is similar except there is a burst of waveform cycles for the duration of the signal.

Sweep

In addition to trigger and gates modes, the Model 188 has a ramp generator to sweep its main generator. With sweep, the output frequency repeatedly sweeps up at the desired rate in a selected linear (3 decades) or logarithmic (4 decades) mode.

Output

High level output is a full 20 volts peak-to-peak from a 50 Ω termination with maximum peak current of 100 milliamperes. This high power output allows you to drive low impedance and capacitive loads without saturating or degenerating the waveform output. In addition to high level output the 188 has a low level (down 20 dB from the high level) output. The outputs can be varied a full 30 dB.

Voltage Controlled Generator

With the 188, you can externally modulate or sweep the generator frequency in each of its 1000:1 ranges with dc or ac signals. The 188 range is 10,000:1 in logarithmic mode. For example, you can sweep the entire 40 Hz to 40 kHz audio band without switching ranges.

DC Offset with Calibrated Zero

Convenient front panel dc offset control lets you easily raise or lower the output waveform with respect to normal signal ground. Turning the DC offset switch off balances the waveform at a calibrated zero offset.

TTL Pulse Output

The WaveTek 188 has am auxiliary TTL pulse output at generator frequency for synchronization or for digital applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 188
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details