Pomona Electronics Banana Plug With Safety Collar, 15A, Solderless, Set Screw, White; Gender Pomona 1825-9 10PK

Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, White; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Colour:White RoHS Compliant: Yes
Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, White; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, White; Gender Pomona - 87F025 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, White; Gender Pomona
87F025
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, White; Gender Pomona 87F025
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, White; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Colour:White RoHS Compliant: Yes

Banana Plug with Safety Collar, 15A, Solderless, Set Screw, White; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F025
Product Name Banana Plug With Safety Collar, 15A, Solderless, Set Screw, White; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products