Banana Plug, Stackable Connector Standard Banana Solderless Green
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.
BANANA PLUG, STACKUP, 15A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1247-ND | 1825-5 | 70197347 | 51X1926 |
| Product Name | Jacks, Plugs | Banana Jack; Banana Jack; 15 A; Green; Beryllium Copper; 5000 Vrms (Max.) | Banana Plug, Stackup, 15A, Screw, Green; Gender Pomona | |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Panel | Cable Mount | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG |