Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Yellow; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70B4552 |
| Product Name | Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Yellow; Gender Pomona |
| Gender | Male / Plug |