Pomona Electronics Banana and Tip Connector Adapters 1823-2

Description
Adapter Connector Splice To Banana Jack, Double Red
Request a Quote Datasheet
Description
Adapter Connector Splice To Banana Jack, Double Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-2431-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-2431-ND
Banana and Tip Connector Adapters 501-2431-ND
Adapter Connector Splice To Banana Jack, Double Red

Adapter Connector Splice To Banana Jack, Double Red

Buy Now Datasheet
Double Banana Plug Splice, 15A, Red; Gender Pomona - 77B1789 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug Splice, 15A, Red; Gender Pomona
77B1789
Double Banana Plug Splice, 15A, Red; Gender Pomona 77B1789
DOUBLE BANANA PLUG SPLICE, 15A, RED; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

DOUBLE BANANA PLUG SPLICE, 15A, RED; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2431-ND 77B1789
Product Name Banana and Tip Connector Adapters Double Banana Plug Splice, 15A, Red; Gender Pomona
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers