Amprobe Test Tools RF Generator 1801B

Description
The 1801B is a 950 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1-500 MHz 450-950 MHz (optional) Dial Calibration: 10 MHz/div with 5 MHz vernier Accuracy: 10 MHz or 2% of selected frequency Sweep width: 200 kHz to 500 MHz Calibrated Output (+57 to -33 dBmV) Excellent Flatness and Linearity: 2% Display Complete Crystal Marker System Features for CATV Applications The solid-state WaveTek 1801B Sweep/Signal Generator provides features that are ideally suited for use with CATV equipment. Includes dual bands: 1 to 500 MHz, 450 to 950 MHz. The ultra-flat (±0.35 dB, 1 to 950 MHz) 75 ohm system is calibrated from +57 to -33 dBmV. Output continuously adjustable in 10 dB steps plus a 20 dB PIN diode attenuator calibrated in 1 dB increments. Sweep modes of recurring, single sweep, external trigger, manual and line lock. Provisions for up to 6 crystal controlled, plug-in birdy bypass markers, plus rear panel external marker input.
Datasheet
Description
The 1801B is a 950 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1-500 MHz 450-950 MHz (optional) Dial Calibration: 10 MHz/div with 5 MHz vernier Accuracy: 10 MHz or 2% of selected frequency Sweep width: 200 kHz to 500 MHz Calibrated Output (+57 to -33 dBmV) Excellent Flatness and Linearity: 2% Display Complete Crystal Marker System Features for CATV Applications The solid-state WaveTek 1801B Sweep/Signal Generator provides features that are ideally suited for use with CATV equipment. Includes dual bands: 1 to 500 MHz, 450 to 950 MHz. The ultra-flat (±0.35 dB, 1 to 950 MHz) 75 ohm system is calibrated from +57 to -33 dBmV. Output continuously adjustable in 10 dB steps plus a 20 dB PIN diode attenuator calibrated in 1 dB increments. Sweep modes of recurring, single sweep, external trigger, manual and line lock. Provisions for up to 6 crystal controlled, plug-in birdy bypass markers, plus rear panel external marker input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 1801B
The 1801B is a 950 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1-500 MHz 450-950 MHz (optional) Dial Calibration: 10 MHz/div with 5 MHz vernier Accuracy: 10 MHz or 2% of selected frequency Sweep width: 200 kHz to 500 MHz Calibrated Output (+57 to -33 dBmV) Excellent Flatness and Linearity: 2% Display Complete Crystal Marker System Features for CATV Applications The solid-state WaveTek 1801B Sweep/Signal Generator provides features that are ideally suited for use with CATV equipment. Includes dual bands: 1 to 500 MHz, 450 to 950 MHz. The ultra-flat (±0.35 dB, 1 to 950 MHz) 75 ohm system is calibrated from +57 to -33 dBmV. Output continuously adjustable in 10 dB steps plus a 20 dB PIN diode attenuator calibrated in 1 dB increments. Sweep modes of recurring, single sweep, external trigger, manual and line lock. Provisions for up to 6 crystal controlled, plug-in birdy bypass markers, plus rear panel external marker input.

The 1801B is a 950 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency ranges: 1-500 MHz
  • 450-950 MHz (optional)
  • Dial Calibration: 10 MHz/div with 5 MHz vernier
  • Accuracy: 10 MHz or 2% of selected frequency
  • Sweep width: 200 kHz to 500 MHz
  • Calibrated Output (+57 to -33 dBmV)
  • Excellent Flatness and Linearity: 2% Display
  • Complete Crystal Marker System
  • Features for CATV Applications

The solid-state WaveTek 1801B Sweep/Signal Generator provides features that are ideally suited for use with CATV equipment. Includes dual bands: 1 to 500 MHz, 450 to 950 MHz. The ultra-flat (±0.35 dB, 1 to 950 MHz) 75 ohm system is calibrated from +57 to -33 dBmV. Output continuously adjustable in 10 dB steps plus a 20 dB PIN diode attenuator calibrated in 1 dB increments. Sweep modes of recurring, single sweep, external trigger, manual and line lock. Provisions for up to 6 crystal controlled, plug-in birdy bypass markers, plus rear panel external marker input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1801B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 8088685 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details