Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
GEMS SENSORS & CONTROLS
179445 -- LS-7 S.S., PTFE, .80 SP. GR., 300 PSI @ 70 F GEMS SENSORS
Gems Sensors & Controls
Ls-7 S.s., Ptfe, .80 Sp. Gr., 300 Psi @ 70 F Gems Sensors
179445
Description
LS-7 S.S., PTFE, .80 SP. GR., 300 PSI @ 70 F
Newark, An Avnet Company
Done
Description
LS-7 S.S., PTFE, .80 SP. GR., 300 PSI @ 70 F
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ls-7 S.s., Ptfe, .80 Sp. Gr., 300 Psi @ 70 F Gems Sensors
79R9070
Ls-7 S.s., Ptfe, .80 Sp. Gr., 300 Psi @ 70 F Gems Sensors
79R9070
LS-7 S.S., PTFE, .80 SP. GR., 300 PSI @ 70 F
LS-7 S.S., PTFE, .80 SP. GR., 300 PSI @ 70 F
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
79R9070
Product Name
Ls-7 S.s., Ptfe, .80 Sp. Gr., 300 Psi @ 70 F Gems Sensors
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse Transformers
ISNA-0235-D103
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Triad Magnetics
Power Xfmr 24.0Vct@12.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics
F226U
Specs
Category
Power
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
No.62043878897
Specs
Category
Power
Cooling Method
Air; Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details