Triad Magnetics CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer CST25-0100

Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet
Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0100 - Triad Magnetics
Perris, California, United States
CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer
CST25-0100
CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer CST25-0100
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Supplier's Site
Current Sense Transformers - 237-2336-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2336-ND
Current Sense Transformers 237-2336-ND
25A 1:100 Current Sense Transformer 50kHz ~ 500kHz 2Ohm 18mH Through Hole

25A 1:100 Current Sense Transformer 50kHz ~ 500kHz 2Ohm 18mH Through Hole

Buy Now Datasheet
Transformers - Current Sense Transformers - 1217123-CST25-0100 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1217123-CST25-0100
Transformers - Current Sense Transformers 1217123-CST25-0100
Win Source Part Number: 1217123-CST25-0100 Category: Transformers>Current Sense Transformers Series: CST Type: Invasive Termination Style: PC Pin Package: Tube Inductance: 18 mH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 25 Frequency Range: 50kHz ~ 500kHz Mounting Type: Through Hole DC Resistance (DCR): 2Ohm Dimension: 0.669" L x 0.591" W (17.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Current Rating (Amps): 25 A ET (Volt-Time): 350VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Triad Magnetics Other Names: 237-2336,CST25-0100- B

Win Source Part Number: 1217123-CST25-0100
Category: Transformers>Current Sense Transformers
Series: CST
Type: Invasive
Termination Style: PC Pin
Package: Tube
Inductance: 18 mH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 25
Frequency Range: 50kHz ~ 500kHz
Mounting Type: Through Hole
DC Resistance (DCR): 2Ohm
Dimension: 0.669" L x 0.591" W (17.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 25 A
ET (Volt-Time): 350VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Triad Magnetics
Other Names: 237-2336,CST25-0100-B

Buy Now Datasheet
Current Sense Transformers - CST25-0100 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST25-0100
Current Sense Transformers CST25-0100
ENCAPSULATED PCB CURRENT SENSE X

ENCAPSULATED PCB CURRENT SENSE X

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CST25-0100
Transformers - Current Sense Transformers CST25-0100
CURR SENSE XFMR 1:100 25A TH

CURR SENSE XFMR 1:100 25A TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST25-0100 237-2336-ND 1217123-CST25-0100 CST25-0100 CST25-0100
Product Name CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - FS20-120-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-1000-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
1000 Ohm Primary DC Resistance J Series Audio Transformer - A-58J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-1000-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers