Fluke Power Analyzer 1742/B/EUS

Description
The 1742/B/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Power quality logger without iFlex current probes, EU/US Version Four voltage and current input channels Capture all measurements required for EN 50160 Analysis (Power Quality Health): Dips, swells, and inrush currents: Including event waveform snapshots (slow transients); Harmonics, THD, TDD, TID, flicker, rapid voltage changes, mains signaling, inrush current Powered from the measurement line (100V to 500V) IP65 rated for use in harsh environments: supplied 174X current probes are IP65 rated, optional voltage adapter required IEC 61000-4-30 Edition 3, Class A Includes USB A, USB mini B and Ethernet ports, WiFi and Bluetooth connectivity 2 x Analog Auxiliary input ports – range selectable 0-10V or 0-1,000V Supports upgrade licenses – no need to return instrument for upgrading Battery backup for up to four-hour ride-through during interruptions Compact size: designed to fit in tight spaces and panels with small 9.1 x 7.1 x 2.1 inch (20.3 cm x 18 cm x 5.4 cm) footprint Troubleshoot, quantify energy usage and perform quality of service surveys easier than ever The Fluke 1742, 1746 and 1748 Three-Phase Power Quality Loggers give you fast, easy access to the data you need to make critical power quality and energy decisions in real-time. Compact and rugged, the Fluke 1740 Series Three-Phase Power Quality Loggers are designed specifically for technicians and engineers who need the flexibility to troubleshoot, quantify energy usage and analyze power distribution systems. Fully compliant with international power quality standards such as IEC 61000-4-30 and capable of simultaneously logging up to 500 parameters while also capturing events, the Fluke 1740 Series helps uncover intermittent and hard-to-find power quality issues more easily than ever. The included Energy Analyze plus software quickly assesses the quality of power at the service entrance, substation, or at the load, according to national and international standards like EN 50160 and IEEE 519. An optimized user interface, flexible current probes, and an intelligent measurement verification function that allows you to digitally verify and correct connections makes setup easier than ever and reduces measurement uncertainty. Minimize your time in potentially hazardous environments and reduce the hassle of suiting up in PPE by using a wireless connection (WiFi) to view data directly in the field. Hardware Features Measure all three voltage and current phases plus the neutral current: Three-phase and neutral voltage leads and four flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored in the instrument. A comprehensive range of power and power quality variables are automatically logged so you never lose measurement trends. Measure with premium accuracy: Meets the rigorous IEC 61000-4-30 Class A Edition 3 standard for ‘Testing and measurement techniques—Power quality measurement methods. Capture dips, swells and interruptions: The 1748 includes event waveform capture and RMS event profile, along with date, timestamp and severity information to help pinpoint potential root causes of power quality issues. Measure key power quality parameters: Measures harmonics and interharmonics for voltage and current, also includes unbalance, flicker and rapid voltage changes. Optimized user interface: Capture the right data every time with quick, guided, graphical PC based application setup and reduce uncertainty about your connections with an intelligent verification feature and the only auto-correction function for a power quality logger. Connection errors are automatically indicated via an amber light on the unit’s power button which turns green once corrected. Flexible power supply: Powers directly from the measured circuit with the widest available range for a power quality logger automatically going from 100 V to 500 V or from a wall line cord, so you can test anywhere. Rugged and reliable: Designed to withstand harsh installation environments with IP65 rating when used with IP65 voltage input adapter. Two external USB ports: One for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices, allowing you to leave the measurement device in place without disrupting logging. Ethernet connectivity: Wired and wireless connections for instrument setup and high-speed data download. Compact size: Designed to fit in tight spaces and panels with small 23 cm x 18 cm x 5.4 cm (9.1 in x 7.1 in x 2.1 in) footprint. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: Unique tangle-free flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: Four-hour operating time (backup time) per charge on lithium-ion battery to withstand temporary power disruptions. Security: Safeguard your best asset from theft with a standard chain or other security device. Magnetic hanger kit: Conveniently stow the instrument safely inside or outside of electrical panels; compatible with all models and included with 1748 model as standard. Software Features "In-workshop" or "in-the-field" setup and download through PC application software: simple download using USB memory stick, WiFi download, wired ethernet connection or via USB cable. Energy Analyze plus application software: Download and analyze every measured detail of energy consumption and power quality state-of-health with automated reporting. One-touch reporting: Create standardized reports according to commonly used standards like EN 50160, IEEE 519, GOST 33073 or export data in PQDIF or NeQual compatible format for use with third party software. Advanced analysis: Choose any available logged parameter to create a highly customized view of logged measurements for advanced correlation of data. Applications Measure all power quality and power parameters—Upgrades available The Fluke 1748 logs over 500 different parameters for each averaging period. This allows you to analyze power quality in detail and to correlate intermittent events with detailed waveform data, helping to identify the root cause of disturbances. For basic power quality logging, the Fluke 1746 captures all relevant power parameters for performing energy saving studies and electrical network planning with a full upgrade option to 1748 available. For simple load and energy studies the Fluke 1742 offers optimal performance in a rugged package and can be upgraded to 1746 or complete 1748 functionality. Calculates current harmonics limits When downloading data from the Fluke 1748 Power Quality Loggers, Energy Analyze Plus, can calculate the limits of current harmonics based on installation parameters to predict overload of the grid according to a wide range of international standards. This powerful predictive maintenance feature enables current harmonics to be observed before distortion appears in the voltage allowing you to prevent unexpected failures or non-compliance situations and increase system uptime. Easy to use Fluke power quality loggers are designed with the technician in mind. The four current probes are each connected separately allowing flexibility and simplicity, the instrument automatically detects, scales and powers the probes so you don’t have to worry about ensuring the measurements are correct. The thin current probes are designed to easily get through tight conductor spacing and include a wide range (from 1.5A to 6000A depending on selected probe) for high accuracy in each application. An innovative tangle-free, flat, voltage lead makes connection simple and reliable. The instrument’s intelligent ‘Verify Connection’ feature which can be accessed using the PC Setup application automatically checks to make sure the instrument is connected correctly and can digitally correct connections without having to disconnect measurement leads. In the event of a connection error, the power button on the unit will turn from green to amber indicating that the connections should be verified before proceeding. The loggers can also be conveniently and safely powered directly from the measured circuit (up to 500 V)—no more searching for power outlets or having to run multiple extension cords to the logging location, which is especially useful when logging at a remote site and when installing inside electrical panels. Analysis and reporting Capturing logged data is just one part of the task. Once you have the data, you need to create useful information and reports that can be easily shared and understood by your organization or customers. Fluke Energy Analyze plus software makes that task as simple as possible. With powerful analysis tools and the ability to create customized reports in minutes you’ll be able to communicate your findings and quickly solve problems so you can optimize system reliability and savings. A range of built-in report templates for industry standards such as EN 50160, IEEE 519 and GOST enable one-click reporting so you can create high quality reports at the touch of a button. Reports can be modified as standards evolve, or new versions become available. The flexible data views quickly show details of the measurement file in easy to understand formats. The calendar view shown above enables hour/hour, day/day and week/week comparisons simply by selecting the thumbnail views required. Each selected thumbnail is automatically detailed in the lower window. Advanced data communication and software: View real-time measurements wirelessly from outside the panel or from your office using the included Fluke Energy Analyze plus software Download logged files directly to a USB flash drive that plugs directly into the USB port of the instrument or by wired or WiFi connection to your PC The export function of Energy Analyse plus enables export of one or more logged values with a simple parameter selector Rugged and reliable The 1740 series products are built to withstand tough working environments. The flexible current probes are IP65 rated and suitable for most installation situations; the optional IP65 voltage adapter ensures safe, reliable operation even in harsh conditions. Standard 2 m leads simplify connection on difficult to access conductors, and optional 5 m leads are useful when installing in difficult locations. With the capability of powering the instruments from the power line up to 500 V, installation is as simple as can be. Thoughtful design Fluke prides itself on thoughtful design that’s why 1740 series power quality loggers include simple but effective accessories like the MA-C8 adapter making powering the instrument with a line cord easy when not in the field. Ports that aren’t always needed in the field are IP65 protected including the Ethernet, USB, AUX and I/O ports protecting for both moisture and dirt ingress. The status LEDs give a quick and clear indication of what the instrument is doing without having to touch any controls. Its compact size means that in most cases it will fit into the available space without any problems.
Datasheet
Description
The 1742/B/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Power quality logger without iFlex current probes, EU/US Version Four voltage and current input channels Capture all measurements required for EN 50160 Analysis (Power Quality Health): Dips, swells, and inrush currents: Including event waveform snapshots (slow transients); Harmonics, THD, TDD, TID, flicker, rapid voltage changes, mains signaling, inrush current Powered from the measurement line (100V to 500V) IP65 rated for use in harsh environments: supplied 174X current probes are IP65 rated, optional voltage adapter required IEC 61000-4-30 Edition 3, Class A Includes USB A, USB mini B and Ethernet ports, WiFi and Bluetooth connectivity 2 x Analog Auxiliary input ports – range selectable 0-10V or 0-1,000V Supports upgrade licenses – no need to return instrument for upgrading Battery backup for up to four-hour ride-through during interruptions Compact size: designed to fit in tight spaces and panels with small 9.1 x 7.1 x 2.1 inch (20.3 cm x 18 cm x 5.4 cm) footprint Troubleshoot, quantify energy usage and perform quality of service surveys easier than ever The Fluke 1742, 1746 and 1748 Three-Phase Power Quality Loggers give you fast, easy access to the data you need to make critical power quality and energy decisions in real-time. Compact and rugged, the Fluke 1740 Series Three-Phase Power Quality Loggers are designed specifically for technicians and engineers who need the flexibility to troubleshoot, quantify energy usage and analyze power distribution systems. Fully compliant with international power quality standards such as IEC 61000-4-30 and capable of simultaneously logging up to 500 parameters while also capturing events, the Fluke 1740 Series helps uncover intermittent and hard-to-find power quality issues more easily than ever. The included Energy Analyze plus software quickly assesses the quality of power at the service entrance, substation, or at the load, according to national and international standards like EN 50160 and IEEE 519. An optimized user interface, flexible current probes, and an intelligent measurement verification function that allows you to digitally verify and correct connections makes setup easier than ever and reduces measurement uncertainty. Minimize your time in potentially hazardous environments and reduce the hassle of suiting up in PPE by using a wireless connection (WiFi) to view data directly in the field. Hardware Features Measure all three voltage and current phases plus the neutral current: Three-phase and neutral voltage leads and four flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored in the instrument. A comprehensive range of power and power quality variables are automatically logged so you never lose measurement trends. Measure with premium accuracy: Meets the rigorous IEC 61000-4-30 Class A Edition 3 standard for ‘Testing and measurement techniques—Power quality measurement methods. Capture dips, swells and interruptions: The 1748 includes event waveform capture and RMS event profile, along with date, timestamp and severity information to help pinpoint potential root causes of power quality issues. Measure key power quality parameters: Measures harmonics and interharmonics for voltage and current, also includes unbalance, flicker and rapid voltage changes. Optimized user interface: Capture the right data every time with quick, guided, graphical PC based application setup and reduce uncertainty about your connections with an intelligent verification feature and the only auto-correction function for a power quality logger. Connection errors are automatically indicated via an amber light on the unit’s power button which turns green once corrected. Flexible power supply: Powers directly from the measured circuit with the widest available range for a power quality logger automatically going from 100 V to 500 V or from a wall line cord, so you can test anywhere. Rugged and reliable: Designed to withstand harsh installation environments with IP65 rating when used with IP65 voltage input adapter. Two external USB ports: One for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices, allowing you to leave the measurement device in place without disrupting logging. Ethernet connectivity: Wired and wireless connections for instrument setup and high-speed data download. Compact size: Designed to fit in tight spaces and panels with small 23 cm x 18 cm x 5.4 cm (9.1 in x 7.1 in x 2.1 in) footprint. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: Unique tangle-free flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: Four-hour operating time (backup time) per charge on lithium-ion battery to withstand temporary power disruptions. Security: Safeguard your best asset from theft with a standard chain or other security device. Magnetic hanger kit: Conveniently stow the instrument safely inside or outside of electrical panels; compatible with all models and included with 1748 model as standard. Software Features "In-workshop" or "in-the-field" setup and download through PC application software: simple download using USB memory stick, WiFi download, wired ethernet connection or via USB cable. Energy Analyze plus application software: Download and analyze every measured detail of energy consumption and power quality state-of-health with automated reporting. One-touch reporting: Create standardized reports according to commonly used standards like EN 50160, IEEE 519, GOST 33073 or export data in PQDIF or NeQual compatible format for use with third party software. Advanced analysis: Choose any available logged parameter to create a highly customized view of logged measurements for advanced correlation of data. Applications Measure all power quality and power parameters—Upgrades available The Fluke 1748 logs over 500 different parameters for each averaging period. This allows you to analyze power quality in detail and to correlate intermittent events with detailed waveform data, helping to identify the root cause of disturbances. For basic power quality logging, the Fluke 1746 captures all relevant power parameters for performing energy saving studies and electrical network planning with a full upgrade option to 1748 available. For simple load and energy studies the Fluke 1742 offers optimal performance in a rugged package and can be upgraded to 1746 or complete 1748 functionality. Calculates current harmonics limits When downloading data from the Fluke 1748 Power Quality Loggers, Energy Analyze Plus, can calculate the limits of current harmonics based on installation parameters to predict overload of the grid according to a wide range of international standards. This powerful predictive maintenance feature enables current harmonics to be observed before distortion appears in the voltage allowing you to prevent unexpected failures or non-compliance situations and increase system uptime. Easy to use Fluke power quality loggers are designed with the technician in mind. The four current probes are each connected separately allowing flexibility and simplicity, the instrument automatically detects, scales and powers the probes so you don’t have to worry about ensuring the measurements are correct. The thin current probes are designed to easily get through tight conductor spacing and include a wide range (from 1.5A to 6000A depending on selected probe) for high accuracy in each application. An innovative tangle-free, flat, voltage lead makes connection simple and reliable. The instrument’s intelligent ‘Verify Connection’ feature which can be accessed using the PC Setup application automatically checks to make sure the instrument is connected correctly and can digitally correct connections without having to disconnect measurement leads. In the event of a connection error, the power button on the unit will turn from green to amber indicating that the connections should be verified before proceeding. The loggers can also be conveniently and safely powered directly from the measured circuit (up to 500 V)—no more searching for power outlets or having to run multiple extension cords to the logging location, which is especially useful when logging at a remote site and when installing inside electrical panels. Analysis and reporting Capturing logged data is just one part of the task. Once you have the data, you need to create useful information and reports that can be easily shared and understood by your organization or customers. Fluke Energy Analyze plus software makes that task as simple as possible. With powerful analysis tools and the ability to create customized reports in minutes you’ll be able to communicate your findings and quickly solve problems so you can optimize system reliability and savings. A range of built-in report templates for industry standards such as EN 50160, IEEE 519 and GOST enable one-click reporting so you can create high quality reports at the touch of a button. Reports can be modified as standards evolve, or new versions become available. The flexible data views quickly show details of the measurement file in easy to understand formats. The calendar view shown above enables hour/hour, day/day and week/week comparisons simply by selecting the thumbnail views required. Each selected thumbnail is automatically detailed in the lower window. Advanced data communication and software: View real-time measurements wirelessly from outside the panel or from your office using the included Fluke Energy Analyze plus software Download logged files directly to a USB flash drive that plugs directly into the USB port of the instrument or by wired or WiFi connection to your PC The export function of Energy Analyse plus enables export of one or more logged values with a simple parameter selector Rugged and reliable The 1740 series products are built to withstand tough working environments. The flexible current probes are IP65 rated and suitable for most installation situations; the optional IP65 voltage adapter ensures safe, reliable operation even in harsh conditions. Standard 2 m leads simplify connection on difficult to access conductors, and optional 5 m leads are useful when installing in difficult locations. With the capability of powering the instruments from the power line up to 500 V, installation is as simple as can be. Thoughtful design Fluke prides itself on thoughtful design that’s why 1740 series power quality loggers include simple but effective accessories like the MA-C8 adapter making powering the instrument with a line cord easy when not in the field. Ports that aren’t always needed in the field are IP65 protected including the Ethernet, USB, AUX and I/O ports protecting for both moisture and dirt ingress. The status LEDs give a quick and clear indication of what the instrument is doing without having to touch any controls. Its compact size means that in most cases it will fit into the available space without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer 1742/B/EUS
The 1742/B/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Power quality logger without iFlex current probes, EU/US Version Four voltage and current input channels Capture all measurements required for EN 50160 Analysis (Power Quality Health): Dips, swells, and inrush currents: Including event waveform snapshots (slow transients); Harmonics, THD, TDD, TID, flicker, rapid voltage changes, mains signaling, inrush current Powered from the measurement line (100V to 500V) IP65 rated for use in harsh environments: supplied 174X current probes are IP65 rated, optional voltage adapter required IEC 61000-4-30 Edition 3, Class A Includes USB A, USB mini B and Ethernet ports, WiFi and Bluetooth connectivity 2 x Analog Auxiliary input ports – range selectable 0-10V or 0-1,000V Supports upgrade licenses – no need to return instrument for upgrading Battery backup for up to four-hour ride-through during interruptions Compact size: designed to fit in tight spaces and panels with small 9.1 x 7.1 x 2.1 inch (20.3 cm x 18 cm x 5.4 cm) footprint Troubleshoot, quantify energy usage and perform quality of service surveys easier than ever The Fluke 1742, 1746 and 1748 Three-Phase Power Quality Loggers give you fast, easy access to the data you need to make critical power quality and energy decisions in real-time. Compact and rugged, the Fluke 1740 Series Three-Phase Power Quality Loggers are designed specifically for technicians and engineers who need the flexibility to troubleshoot, quantify energy usage and analyze power distribution systems. Fully compliant with international power quality standards such as IEC 61000-4-30 and capable of simultaneously logging up to 500 parameters while also capturing events, the Fluke 1740 Series helps uncover intermittent and hard-to-find power quality issues more easily than ever. The included Energy Analyze plus software quickly assesses the quality of power at the service entrance, substation, or at the load, according to national and international standards like EN 50160 and IEEE 519. An optimized user interface, flexible current probes, and an intelligent measurement verification function that allows you to digitally verify and correct connections makes setup easier than ever and reduces measurement uncertainty. Minimize your time in potentially hazardous environments and reduce the hassle of suiting up in PPE by using a wireless connection (WiFi) to view data directly in the field. Hardware Features Measure all three voltage and current phases plus the neutral current: Three-phase and neutral voltage leads and four flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored in the instrument. A comprehensive range of power and power quality variables are automatically logged so you never lose measurement trends. Measure with premium accuracy: Meets the rigorous IEC 61000-4-30 Class A Edition 3 standard for ‘Testing and measurement techniques—Power quality measurement methods. Capture dips, swells and interruptions: The 1748 includes event waveform capture and RMS event profile, along with date, timestamp and severity information to help pinpoint potential root causes of power quality issues. Measure key power quality parameters: Measures harmonics and interharmonics for voltage and current, also includes unbalance, flicker and rapid voltage changes. Optimized user interface: Capture the right data every time with quick, guided, graphical PC based application setup and reduce uncertainty about your connections with an intelligent verification feature and the only auto-correction function for a power quality logger. Connection errors are automatically indicated via an amber light on the unit’s power button which turns green once corrected. Flexible power supply: Powers directly from the measured circuit with the widest available range for a power quality logger automatically going from 100 V to 500 V or from a wall line cord, so you can test anywhere. Rugged and reliable: Designed to withstand harsh installation environments with IP65 rating when used with IP65 voltage input adapter. Two external USB ports: One for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices, allowing you to leave the measurement device in place without disrupting logging. Ethernet connectivity: Wired and wireless connections for instrument setup and high-speed data download. Compact size: Designed to fit in tight spaces and panels with small 23 cm x 18 cm x 5.4 cm (9.1 in x 7.1 in x 2.1 in) footprint. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: Unique tangle-free flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: Four-hour operating time (backup time) per charge on lithium-ion battery to withstand temporary power disruptions. Security: Safeguard your best asset from theft with a standard chain or other security device. Magnetic hanger kit: Conveniently stow the instrument safely inside or outside of electrical panels; compatible with all models and included with 1748 model as standard. Software Features "In-workshop" or "in-the-field" setup and download through PC application software: simple download using USB memory stick, WiFi download, wired ethernet connection or via USB cable. Energy Analyze plus application software: Download and analyze every measured detail of energy consumption and power quality state-of-health with automated reporting. One-touch reporting: Create standardized reports according to commonly used standards like EN 50160, IEEE 519, GOST 33073 or export data in PQDIF or NeQual compatible format for use with third party software. Advanced analysis: Choose any available logged parameter to create a highly customized view of logged measurements for advanced correlation of data. Applications Measure all power quality and power parameters—Upgrades available The Fluke 1748 logs over 500 different parameters for each averaging period. This allows you to analyze power quality in detail and to correlate intermittent events with detailed waveform data, helping to identify the root cause of disturbances. For basic power quality logging, the Fluke 1746 captures all relevant power parameters for performing energy saving studies and electrical network planning with a full upgrade option to 1748 available. For simple load and energy studies the Fluke 1742 offers optimal performance in a rugged package and can be upgraded to 1746 or complete 1748 functionality. Calculates current harmonics limits When downloading data from the Fluke 1748 Power Quality Loggers, Energy Analyze Plus, can calculate the limits of current harmonics based on installation parameters to predict overload of the grid according to a wide range of international standards. This powerful predictive maintenance feature enables current harmonics to be observed before distortion appears in the voltage allowing you to prevent unexpected failures or non-compliance situations and increase system uptime. Easy to use Fluke power quality loggers are designed with the technician in mind. The four current probes are each connected separately allowing flexibility and simplicity, the instrument automatically detects, scales and powers the probes so you don’t have to worry about ensuring the measurements are correct. The thin current probes are designed to easily get through tight conductor spacing and include a wide range (from 1.5A to 6000A depending on selected probe) for high accuracy in each application. An innovative tangle-free, flat, voltage lead makes connection simple and reliable. The instrument’s intelligent ‘Verify Connection’ feature which can be accessed using the PC Setup application automatically checks to make sure the instrument is connected correctly and can digitally correct connections without having to disconnect measurement leads. In the event of a connection error, the power button on the unit will turn from green to amber indicating that the connections should be verified before proceeding. The loggers can also be conveniently and safely powered directly from the measured circuit (up to 500 V)—no more searching for power outlets or having to run multiple extension cords to the logging location, which is especially useful when logging at a remote site and when installing inside electrical panels. Analysis and reporting Capturing logged data is just one part of the task. Once you have the data, you need to create useful information and reports that can be easily shared and understood by your organization or customers. Fluke Energy Analyze plus software makes that task as simple as possible. With powerful analysis tools and the ability to create customized reports in minutes you’ll be able to communicate your findings and quickly solve problems so you can optimize system reliability and savings. A range of built-in report templates for industry standards such as EN 50160, IEEE 519 and GOST enable one-click reporting so you can create high quality reports at the touch of a button. Reports can be modified as standards evolve, or new versions become available. The flexible data views quickly show details of the measurement file in easy to understand formats. The calendar view shown above enables hour/hour, day/day and week/week comparisons simply by selecting the thumbnail views required. Each selected thumbnail is automatically detailed in the lower window. Advanced data communication and software: View real-time measurements wirelessly from outside the panel or from your office using the included Fluke Energy Analyze plus software Download logged files directly to a USB flash drive that plugs directly into the USB port of the instrument or by wired or WiFi connection to your PC The export function of Energy Analyse plus enables export of one or more logged values with a simple parameter selector Rugged and reliable The 1740 series products are built to withstand tough working environments. The flexible current probes are IP65 rated and suitable for most installation situations; the optional IP65 voltage adapter ensures safe, reliable operation even in harsh conditions. Standard 2 m leads simplify connection on difficult to access conductors, and optional 5 m leads are useful when installing in difficult locations. With the capability of powering the instruments from the power line up to 500 V, installation is as simple as can be. Thoughtful design Fluke prides itself on thoughtful design that’s why 1740 series power quality loggers include simple but effective accessories like the MA-C8 adapter making powering the instrument with a line cord easy when not in the field. Ports that aren’t always needed in the field are IP65 protected including the Ethernet, USB, AUX and I/O ports protecting for both moisture and dirt ingress. The status LEDs give a quick and clear indication of what the instrument is doing without having to touch any controls. Its compact size means that in most cases it will fit into the available space without any problems.

The 1742/B/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity.

Additional Features:

  • Power quality logger without iFlex current probes, EU/US Version
  • Four voltage and current input channels
  • Capture all measurements required for EN 50160 Analysis (Power Quality Health): Dips, swells, and inrush currents: Including event waveform snapshots (slow transients); Harmonics, THD, TDD, TID, flicker, rapid voltage changes, mains signaling, inrush current
  • Powered from the measurement line (100V to 500V)
  • IP65 rated for use in harsh environments: supplied 174X current probes are IP65 rated, optional voltage adapter required
  • IEC 61000-4-30 Edition 3, Class A
  • Includes USB A, USB mini B and Ethernet ports, WiFi and Bluetooth connectivity
  • 2 x Analog Auxiliary input ports – range selectable 0-10V or 0-1,000V
  • Supports upgrade licenses – no need to return instrument for upgrading
  • Battery backup for up to four-hour ride-through during interruptions
  • Compact size: designed to fit in tight spaces and panels with small 9.1 x 7.1 x 2.1 inch (20.3 cm x 18 cm x 5.4 cm) footprint

Troubleshoot, quantify energy usage and perform quality of service surveys easier than ever

The Fluke 1742, 1746 and 1748 Three-Phase Power Quality Loggers give you fast, easy access to the data you need to make critical power quality and energy decisions in real-time.

Compact and rugged, the Fluke 1740 Series Three-Phase Power Quality Loggers are designed specifically for technicians and engineers who need the flexibility to troubleshoot, quantify energy usage and analyze power distribution systems. Fully compliant with international power quality standards such as IEC 61000-4-30 and capable of simultaneously logging up to 500 parameters while also capturing events, the Fluke 1740 Series helps uncover intermittent and hard-to-find power quality issues more easily than ever. The included Energy Analyze plus software quickly assesses the quality of power at the service entrance, substation, or at the load, according to national and international standards like EN 50160 and IEEE 519.

An optimized user interface, flexible current probes, and an intelligent measurement verification function that allows you to digitally verify and correct connections makes setup easier than ever and reduces measurement uncertainty. Minimize your time in potentially hazardous environments and reduce the hassle of suiting up in PPE by using a wireless connection (WiFi) to view data directly in the field.

Hardware Features

Measure all three voltage and current phases plus the neutral current: Three-phase and neutral voltage leads and four flexible current probes.

Comprehensive logging: More than 20 separate logging sessions can be stored in the instrument. A comprehensive range of power and power quality variables are automatically logged so you never lose measurement trends.

Measure with premium accuracy: Meets the rigorous IEC 61000-4-30 Class A Edition 3 standard for ‘Testing and measurement techniques—Power quality measurement methods.

Capture dips, swells and interruptions: The 1748 includes event waveform capture and RMS event profile, along with date, timestamp and severity information to help pinpoint potential root causes of power quality issues.

Measure key power quality parameters: Measures harmonics and interharmonics for voltage and current, also includes unbalance, flicker and rapid voltage changes.

Optimized user interface: Capture the right data every time with quick, guided, graphical PC based application setup and reduce uncertainty about your connections with an intelligent verification feature and the only auto-correction function for a power quality logger. Connection errors are automatically indicated via an amber light on the unit’s power button which turns green once corrected.

Flexible power supply: Powers directly from the measured circuit with the widest available range for a power quality logger automatically going from 100 V to 500 V or from a wall line cord, so you can test anywhere.

Rugged and reliable: Designed to withstand harsh installation environments with IP65 rating when used with IP65 voltage input adapter.

Two external USB ports: One for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices, allowing you to leave the measurement device in place without disrupting logging.

Ethernet connectivity: Wired and wireless connections for instrument setup and high-speed data download.

Compact size: Designed to fit in tight spaces and panels with small 23 cm x 18 cm x 5.4 cm (9.1 in x 7.1 in x 2.1 in) footprint.

Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream.

Optimized measurement accessories: Unique tangle-free flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces.

Battery life: Four-hour operating time (backup time) per charge on lithium-ion battery to withstand temporary power disruptions.

Security: Safeguard your best asset from theft with a standard chain or other security device.

Magnetic hanger kit: Conveniently stow the instrument safely inside or outside of electrical panels; compatible with all models and included with 1748 model as standard.

Software Features

"In-workshop" or "in-the-field" setup and download through PC application software: simple download using USB memory stick, WiFi download, wired ethernet connection or via USB cable.

Energy Analyze plus application software: Download and analyze every measured detail of energy consumption and power quality state-of-health with automated reporting.

One-touch reporting: Create standardized reports according to commonly used standards like EN 50160, IEEE 519, GOST 33073 or export data in PQDIF or NeQual compatible format for use with third party software.

Advanced analysis: Choose any available logged parameter to create a highly customized view of logged measurements for advanced correlation of data.

Applications

Measure all power quality and power parameters—Upgrades available

The Fluke 1748 logs over 500 different parameters for each averaging period. This allows you to analyze power quality in detail and to correlate intermittent events with detailed waveform data, helping to identify the root cause of disturbances.

For basic power quality logging, the Fluke 1746 captures all relevant power parameters for performing energy saving studies and electrical network planning with a full upgrade option to 1748 available. For simple load and energy studies the Fluke 1742 offers optimal performance in a rugged package and can be upgraded to 1746 or complete 1748 functionality.

Calculates current harmonics limits

When downloading data from the Fluke 1748 Power Quality Loggers, Energy Analyze Plus, can calculate the limits of current harmonics based on installation parameters to predict overload of the grid according to a wide range of international standards. This powerful predictive maintenance feature enables current harmonics to be observed before distortion appears in the voltage allowing you to prevent unexpected failures or non-compliance situations and increase system uptime.

Easy to use

Fluke power quality loggers are designed with the technician in mind. The four current probes are each connected separately allowing flexibility and simplicity, the instrument automatically detects, scales and powers the probes so you don’t have to worry about ensuring the measurements are correct.

The thin current probes are designed to easily get through tight conductor spacing and include a wide range (from 1.5A to 6000A depending on selected probe) for high accuracy in each application. An innovative tangle-free, flat, voltage lead makes connection simple and reliable. The instrument’s intelligent ‘Verify Connection’ feature which can be accessed using the PC Setup application automatically checks to make sure the instrument is connected correctly and can digitally correct connections without having to disconnect measurement leads. In the event of a connection error, the power button on the unit will turn from green to amber indicating that the connections should be verified before proceeding.

The loggers can also be conveniently and safely powered directly from the measured circuit (up to 500 V)—no more searching for power outlets or having to run multiple extension cords to the logging location, which is especially useful when logging at a remote site and when installing inside electrical panels.

Analysis and reporting

Capturing logged data is just one part of the task. Once you have the data, you need to create useful information and reports that can be easily shared and understood by your organization or customers. Fluke Energy Analyze plus software makes that task as simple as possible. With powerful analysis tools and the ability to create customized reports in minutes you’ll be able to communicate your findings and quickly solve problems so you can optimize system reliability and savings. A range of built-in report templates for industry standards such as EN 50160, IEEE 519 and GOST enable one-click reporting so you can create high quality reports at the touch of a button. Reports can be modified as standards evolve, or new versions become available.

The flexible data views quickly show details of the measurement file in easy to understand formats. The calendar view shown above enables hour/hour, day/day and week/week comparisons simply by selecting the thumbnail views required. Each selected thumbnail is automatically detailed in the lower window.

Advanced data communication and software:

  • View real-time measurements wirelessly from outside the panel or from your office using the included Fluke Energy Analyze plus software
  • Download logged files directly to a USB flash drive that plugs directly into the USB port of the instrument or by wired or WiFi connection to your PC
  • The export function of Energy Analyse plus enables export of one or more logged values with a simple parameter selector

Rugged and reliable

The 1740 series products are built to withstand tough working environments. The flexible current probes are IP65 rated and suitable for most installation situations; the optional IP65 voltage adapter ensures safe, reliable operation even in harsh conditions.

Standard 2 m leads simplify connection on difficult to access conductors, and optional 5 m leads are useful when installing in difficult locations. With the capability of powering the instruments from the power line up to 500 V, installation is as simple as can be.

Thoughtful design

Fluke prides itself on thoughtful design that’s why 1740 series power quality loggers include simple but effective accessories like the MA-C8 adapter making powering the instrument with a line cord easy when not in the field. Ports that aren’t always needed in the field are IP65 protected including the Ethernet, USB, AUX and I/O ports protecting for both moisture and dirt ingress. The status LEDs give a quick and clear indication of what the instrument is doing without having to touch any controls. Its compact size means that in most cases it will fit into the available space without any problems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 1742/B/EUS
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details