Amprobe Test Tools Generator 172B

Description
The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.001 Hz to 13 MHz Phase lock input: TTL level (from 10 Hz to 13 MHz) Composite waveform/offset to ±7.5 V peak into 50 ohm load. The Wavetek 172B Programmable Signal Source has a frequency range from 0.0001 Hz to 13 MHz. Outputs include sine, square, triangle, pulses, ramps, haversine, havertriangle, and DC variable to 30 V p-p (15 V p-p into 50 ohm load) with 3-digit resolution.
Description
The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.001 Hz to 13 MHz Phase lock input: TTL level (from 10 Hz to 13 MHz) Composite waveform/offset to ±7.5 V peak into 50 ohm load. The Wavetek 172B Programmable Signal Source has a frequency range from 0.0001 Hz to 13 MHz. Outputs include sine, square, triangle, pulses, ramps, haversine, havertriangle, and DC variable to 30 V p-p (15 V p-p into 50 ohm load) with 3-digit resolution.

Suppliers

Company
Product
Description
Supplier Links
Generator 172B
The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.001 Hz to 13 MHz Phase lock input: TTL level (from 10 Hz to 13 MHz) Composite waveform/offset to ±7.5 V peak into 50 ohm load. The Wavetek 172B Programmable Signal Source has a frequency range from 0.0001 Hz to 13 MHz. Outputs include sine, square, triangle, pulses, ramps, haversine, havertriangle, and DC variable to 30 V p-p (15 V p-p into 50 ohm load) with 3-digit resolution.

The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 0.001 Hz to 13 MHz
  • Phase lock input: TTL level (from 10 Hz to 13 MHz)
  • Composite waveform/offset to ±7.5 V peak into 50 ohm load.

The Wavetek 172B Programmable Signal Source has a frequency range from 0.0001 Hz to 13 MHz. Outputs include sine, square, triangle, pulses, ramps, haversine, havertriangle, and DC variable to 30 V p-p (15 V p-p into 50 ohm load) with 3-digit resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 172B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details