The 16DM series is a solid-state plug-in control module with DPDT load contacts for single-level or differential applications, rated for 5 amp resistive and 1/10 hp loads at 120 or 240 VAC. It uses an 11-pin octal socket and is U.L. listed under File #E44426. The unit operates with a primary voltage of 24 VAC, 120 VAC, or 240 VAC and has a sensitivity of 0-1M ohm, factory set. It is designed for use in point level, alarm, valve, and pump control applications. DIN mount socket compatibility is available.
RELAY, DPDT, 120VAC, 5A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:5A; Product Range:16DM Series; Relay Mounting:DIN Rail; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M9464 |
| Product Name | Relay, Dpdt, 120Vac, 5A, Din Rail; Contact Configuration Gems Sensors |
| Features | Latching |