Gems Sensors & Controls Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 165843

Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:1 GPM; Port Style:NPTRoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:1 GPM; Port Style:NPTRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8723 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors
92C8723
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 92C8723
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:1 GPM; Port Style:NPTRoHS Compliant: Yes

FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:1 GPM; Port Style:NPTRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8723
Product Name Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
VF Volumetric Flow Meter -  - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details