"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 48.0"" (1.2m) 4.0'"
RF Cable Assemblies TYPE N 50OHM RG2
CBL ASSY NTYPE PLUG TO PLUG 4'
COAXIAL CABLE, RG-214/U, 48IN; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1658-T-48-ND | 1658-T-48 | 1658-T-48 | 77B2159 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable, Rg-214/u, 48In; Connector Type A Pomona |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | 89 C (192 F) | 89 C (192 F) | ||
| Product Type | RG-214/U |