Gems Sensors & Controls Float Switches 165570

Description
Horizontal Level Switch, Nylon, 7 bar
Request a Quote Datasheet
Description
Horizontal Level Switch, Nylon, 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228389
Float Switches 1228389
Horizontal Level Switch, Nylon, 7 bar

Horizontal Level Switch, Nylon, 7 bar

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8718 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8718
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8718
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 100psi RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 100psi RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 1228389 92C8718
Product Name Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors
Maximum Operating Pressure 98.63 psi (69.41 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - vibration - 159300211 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Level Sensors - 2067071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details