Gems Sensors & Controls Float Switches 164520

Description
Level Switch, Polypropylene, 1/8", 7 bar
Request a Quote Datasheet
Description
Level Switch, Polypropylene, 1/8", 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228390
Float Switches 1228390
Level Switch, Polypropylene, 1/8", 7 bar

Level Switch, Polypropylene, 1/8", 7 bar

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8716 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8716
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8716
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series RoHS Compliant: No

Supplier's Site Datasheet
GEMS Float Switches - 164520 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
164520
GEMS Float Switches 164520
LS-7 Series Level Switch

LS-7 Series Level Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Level Sensors Level Sensors Level Sensors
Product Number 1228390 92C8716 164520
Product Name Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors GEMS Float Switches
Maximum Operating Pressure 98.63 psi (69.41 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details