Pomona Electronics Spade Lug To Banana Jack, 15A, Black; Product Range Pomona 1614A-0

Description
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona - 77B1830 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona
77B1830
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona 77B1830
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Black RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77B1830
Product Name Spade Lug To Banana Jack, 15A, Black; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details