Gems Sensors & Controls Level Sensors 160950

Description
Gems Sensors 160950 Level Switch
Request a Quote
Description
Gems Sensors 160950 Level Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 9068165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
9068165
Level Sensors 9068165
Gems Sensors 160950 Level Switch

Gems Sensors 160950 Level Switch

Supplier's Site
GEMS Float Switches - 160950 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
160950
GEMS Float Switches 160950
LS-7 Series Level Switch

LS-7 Series Level Switch

Supplier's Site
Ls-7 Series Level Switch Gems Sensors - 02H2879 - Newark, An Avnet Company
Chicago, IL, United States
Ls-7 Series Level Switch Gems Sensors
02H2879
Ls-7 Series Level Switch Gems Sensors 02H2879
LS-7 Series Level Switch

LS-7 Series Level Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 9068165 160950 02H2879
Product Name Level Sensors GEMS Float Switches Ls-7 Series Level Switch Gems Sensors
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 255-00420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Level Sensors - 4987349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 232 psi (163 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details