Fluke Data Logger 1524-156

Description
The 1524-156 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Three sensor types: PRTs: –200 °C to 1000 °C Thermocouples –200 °C to 2315 °C Precision thermistors: –50 °C to 150 °C Accuracy PRTs: up to ±0.011 °C Thermocouples : ±0.24 °C for J,K,L,M Precision thermistors: ±0.002 °C Fast mode PRTs: 0.45 seconds per sample Thermocouples: 0.3 second per sample Precision thermistors: 0.3 seconds per sample Graphical display 128x64 backlit LCD graphic display Plot and scale trends in real time Simultaneous dual channel readings
Datasheet
Description
The 1524-156 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Three sensor types: PRTs: –200 °C to 1000 °C Thermocouples –200 °C to 2315 °C Precision thermistors: –50 °C to 150 °C Accuracy PRTs: up to ±0.011 °C Thermocouples : ±0.24 °C for J,K,L,M Precision thermistors: ±0.002 °C Fast mode PRTs: 0.45 seconds per sample Thermocouples: 0.3 second per sample Precision thermistors: 0.3 seconds per sample Graphical display 128x64 backlit LCD graphic display Plot and scale trends in real time Simultaneous dual channel readings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 1524-156
The 1524-156 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Three sensor types: PRTs: –200 °C to 1000 °C Thermocouples –200 °C to 2315 °C Precision thermistors: –50 °C to 150 °C Accuracy PRTs: up to ±0.011 °C Thermocouples : ±0.24 °C for J,K,L,M Precision thermistors: ±0.002 °C Fast mode PRTs: 0.45 seconds per sample Thermocouples: 0.3 second per sample Precision thermistors: 0.3 seconds per sample Graphical display 128x64 backlit LCD graphic display Plot and scale trends in real time Simultaneous dual channel readings

The 1524-156 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Three sensor types:
    • PRTs: –200 °C to 1000 °C
    • Thermocouples –200 °C to 2315 °C
    • Precision thermistors: –50 °C to 150 °C
  • Accuracy
    • PRTs: up to ±0.011 °C
    • Thermocouples : ±0.24 °C for J,K,L,M
    • Precision thermistors: ±0.002 °C
  • Fast mode
    • PRTs: 0.45 seconds per sample
    • Thermocouples: 0.3 second per sample
    • Precision thermistors: 0.3 seconds per sample
  • Graphical display
    • 128x64 backlit LCD graphic display
    • Plot and scale trends in real time
    • Simultaneous dual channel readings
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 1524-156
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8-ch Digital Output Module - ADAM-3656-AE - Advantech
Specs
Data Acquisition Output Module
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details