Fluke Calibration Thermometer, 1-Ch, -200Deg C To +1750Deg C; Temperature Measuring Range Fluke Calibration 1523-156

Description
THERMOMETER, 1-CH, -200DEG C TO +1750DEG C; Temperature Measuring Range:-200°C to +1750°C; External Height:96mm; External Width:200mm; External Depth:47mm; Product Range:1523 Series RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, 1-CH, -200DEG C TO +1750DEG C; Temperature Measuring Range:-200°C to +1750°C; External Height:96mm; External Width:200mm; External Depth:47mm; Product Range:1523 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, 1-Ch, -200Deg C To +1750Deg C; Temperature Measuring Range Fluke Calibration - 16R0487 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, 1-Ch, -200Deg C To +1750Deg C; Temperature Measuring Range Fluke Calibration
16R0487
Thermometer, 1-Ch, -200Deg C To +1750Deg C; Temperature Measuring Range Fluke Calibration 16R0487
THERMOMETER, 1-CH, -200DEG C TO +1750DEG C; Temperature Measuring Range:-200°C to +1750°C; External Height:96mm; External Width:200mm; External Depth:47mm; Product Range:1523 Series RoHS Compliant: Yes

THERMOMETER, 1-CH, -200DEG C TO +1750DEG C; Temperature Measuring Range:-200°C to +1750°C; External Height:96mm; External Width:200mm; External Depth:47mm; Product Range:1523 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 16R0487
Product Name Thermometer, 1-Ch, -200Deg C To +1750Deg C; Temperature Measuring Range Fluke Calibration
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Application Type HVAC; Industrial
View Details