Amprobe Test Tools Generator 148A

Description
The 148A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency: 0.002 Hz to 20 MHz Power up to 30 V p-p. Accuracy: ±(1% of the setting + 1% of full range) on the center settings and ±(2% of the setting + 2% of full range) for x.01-10 and x10 M The Wavetek 148A AM/FM/PM Generator gives you a one instrument source of modulated waveforms. The 148A has two generators: a main function generator, with full function generator versatility, and a modulation generator, a convenient source for modulating and triggering waveforms or a second, independent signal source.
Description
The 148A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency: 0.002 Hz to 20 MHz Power up to 30 V p-p. Accuracy: ±(1% of the setting + 1% of full range) on the center settings and ±(2% of the setting + 2% of full range) for x.01-10 and x10 M The Wavetek 148A AM/FM/PM Generator gives you a one instrument source of modulated waveforms. The 148A has two generators: a main function generator, with full function generator versatility, and a modulation generator, a convenient source for modulating and triggering waveforms or a second, independent signal source.

Suppliers

Company
Product
Description
Supplier Links
Generator 148A
The 148A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency: 0.002 Hz to 20 MHz Power up to 30 V p-p. Accuracy: ±(1% of the setting + 1% of full range) on the center settings and ±(2% of the setting + 2% of full range) for x.01-10 and x10 M The Wavetek 148A AM/FM/PM Generator gives you a one instrument source of modulated waveforms. The 148A has two generators: a main function generator, with full function generator versatility, and a modulation generator, a convenient source for modulating and triggering waveforms or a second, independent signal source.

The 148A is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency: 0.002 Hz to 20 MHz
  • Power up to 30 V p-p.
  • Accuracy: ±(1% of the setting + 1% of full range) on the center settings and ±(2% of the setting + 2% of full range) for x.01-10 and x10 M

The Wavetek 148A AM/FM/PM Generator gives you a one instrument source of modulated waveforms. The 148A has two generators: a main function generator, with full function generator versatility, and a modulation generator, a convenient source for modulating and triggering waveforms or a second, independent signal source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 148A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details