Pomona Electronics Banana, Meter Interface 1368-A-18

Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"
Request a Quote Datasheet
Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2178-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2178-ND
Banana, Meter Interface 501-2178-ND
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"

"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1368-A-18
Test Leads 1368-A-18
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet
Test Lead, Double Banana Plug-Plug X2 Rohs Compliant Pomona - 51AH6566 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Double Banana Plug-Plug X2 Rohs Compliant Pomona
51AH6566
Test Lead, Double Banana Plug-Plug X2 Rohs Compliant Pomona 51AH6566
TEST LEAD, DOUBLE BANANA PLUG-PLUG X2 ROHS COMPLIANT: YES

TEST LEAD, DOUBLE BANANA PLUG-PLUG X2 ROHS COMPLIANT: YES

Supplier's Site
Test Lead, 457.2Mm, 300V; Test Connector Type A Pomona - 10M4167 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 457.2Mm, 300V; Test Connector Type A Pomona
10M4167
Test Lead, 457.2Mm, 300V; Test Connector Type A Pomona 10M4167
TEST LEAD, 457.2MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 457.2MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2178-ND 1368-A-18 51AH6566
Product Name Banana, Meter Interface Test Leads Test Lead, Double Banana Plug-Plug X2 Rohs Compliant Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details