Pomona Electronics Jacks, Plugs 1325-7

Description
Banana Plug, Stackable Connector Standard Banana Solderless Violet
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Violet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1649-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1649-ND
Jacks, Plugs 501-1649-ND
Banana Plug, Stackable Connector Standard Banana Solderless Violet

Banana Plug, Stackable Connector Standard Banana Solderless Violet

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.) - 70197236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.)
70197236
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.) 70197236
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot. Designed to Fit on the End of Any 22 AWG to 18 AWG Wire Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter

Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot.

  • Designed to Fit on the End of Any 22 AWG to 18 AWG Wire
  • Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter
  • Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver
  • Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter
Supplier's Site
Conn, Banana, Plug, 15A, Violet; Gender Pomona - 73T7489 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Violet; Gender Pomona
73T7489
Conn, Banana, Plug, 15A, Violet; Gender Pomona 73T7489
CONN, BANANA, PLUG, 15A, VIOLET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, VIOLET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 1325-7 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1325-7
Jacks, Plugs 1325-7
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1649-ND 70197236 73T7489 1325-7
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.) Conn, Banana, Plug, 15A, Violet; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Panel Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details