Banana Plug, Stackable Connector Standard Banana Solderless Brown
CONN BANANA PLUG STACK SLDRLESS
CONN, BANANA, PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper RoHS Compliant: Yes
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot.
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1830-ND | 1325-1 | 72M5039 | 70197233 |
| Product Name | Jacks, Plugs | Jacks, Plugs | Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona | Banana Jack; Banana Jack; 15 A; Brown; Beryllium Copper; 5000 Vrms (Max.) |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | Panel |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |