Pomona Electronics Banana Plug, 15A, Screw, Brown; Gender Pomona 1325-1 10PK

Description
BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Colour:Brown RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Screw, Brown; Gender Pomona - 96F7102 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Brown; Gender Pomona
96F7102
Banana Plug, 15A, Screw, Brown; Gender Pomona 96F7102
BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Colour:Brown RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F7102
Product Name Banana Plug, 15A, Screw, Brown; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details