Superior Electric Variable Transformer; Transformer Type Superior Electric 1296DU-3Y

Description
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:600V; Output Voltage:600V; Output Current:-; Constant Current Load:35A
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:600V; Output Voltage:600V; Output Current:-; Constant Current Load:35A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 92F2426 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
92F2426
Variable Transformer; Transformer Type Superior Electric 92F2426
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:600V; Output Voltage:600V; Output Current:-; Constant Current Load:35A

VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:600V; Output Voltage:600V; Output Current:-; Constant Current Load:35A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F2426
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics - 03F958 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details