VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:140A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 92F2358 |
| Product Name | Variable Transformer; Transformer Type Superior Electric |
| Other Transformer Types / Applications | Single Phase Transformer |