Superior Electric Variable Transformer; Transformer Type Superior Electric 1256D

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Input Voltage:240VAC
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Input Voltage:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 05F806 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
05F806
Variable Transformer; Transformer Type Superior Electric 05F806
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Input Voltage:240VAC

VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Input Voltage:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05F806
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 148A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details
Step Down Transformers - 1-1672327-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details