Tektronix, Inc. Digital Oscilloscope 11801B

Description
The 11801B is a digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: DC to 50-GHz Rise Time: 7-ps 8 Channels, Expandable to 136 (with SM-11) 10-fs Sampling Interval (0.01 ps) Modular Architecture 200-kS/s Sample Rate Dual Time Base Nonvolatile Waveform and Setting Storage FFT Predefined Telecom Masks (Opt. 1T) TDR Automatic Measurements: Jitter/Noise, Statistical Histograms, Mask Testing, Pulse with Statistics Programmable for ATE Applications Comprehensive Waveform Processing Color Display The Tektronix 11801B Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities. With excellent measurement repeatability, exceptional vertical resolution and the fastest display update rate, the 11801B is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications. An easy-to-use touch screen display gives you instant access to the 11801B's extensive waveform processing and measurement functions. The modular microprocessor-based architecture of the 11801B not only allows you to select the right configuration for your application, but also allows expandability to meet your future measurement needs. The 11801B accepts up to four dual-channel sampling heads and can be expanded through the SM-11 Multi-Channel Units to 136 channels.
Datasheet
Description
The 11801B is a digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: DC to 50-GHz Rise Time: 7-ps 8 Channels, Expandable to 136 (with SM-11) 10-fs Sampling Interval (0.01 ps) Modular Architecture 200-kS/s Sample Rate Dual Time Base Nonvolatile Waveform and Setting Storage FFT Predefined Telecom Masks (Opt. 1T) TDR Automatic Measurements: Jitter/Noise, Statistical Histograms, Mask Testing, Pulse with Statistics Programmable for ATE Applications Comprehensive Waveform Processing Color Display The Tektronix 11801B Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities. With excellent measurement repeatability, exceptional vertical resolution and the fastest display update rate, the 11801B is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications. An easy-to-use touch screen display gives you instant access to the 11801B's extensive waveform processing and measurement functions. The modular microprocessor-based architecture of the 11801B not only allows you to select the right configuration for your application, but also allows expandability to meet your future measurement needs. The 11801B accepts up to four dual-channel sampling heads and can be expanded through the SM-11 Multi-Channel Units to 136 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11801B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11801B
Digital Oscilloscope 11801B
The 11801B is a digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: DC to 50-GHz Rise Time: 7-ps 8 Channels, Expandable to 136 (with SM-11) 10-fs Sampling Interval (0.01 ps) Modular Architecture 200-kS/s Sample Rate Dual Time Base Nonvolatile Waveform and Setting Storage FFT Predefined Telecom Masks (Opt. 1T) TDR Automatic Measurements: Jitter/Noise, Statistical Histograms, Mask Testing, Pulse with Statistics Programmable for ATE Applications Comprehensive Waveform Processing Color Display The Tektronix 11801B Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities. With excellent measurement repeatability, exceptional vertical resolution and the fastest display update rate, the 11801B is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications. An easy-to-use touch screen display gives you instant access to the 11801B's extensive waveform processing and measurement functions. The modular microprocessor-based architecture of the 11801B not only allows you to select the right configuration for your application, but also allows expandability to meet your future measurement needs. The 11801B accepts up to four dual-channel sampling heads and can be expanded through the SM-11 Multi-Channel Units to 136 channels.

The 11801B is a digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • Bandwidth: DC to 50-GHz
  • Rise Time: 7-ps
  • 8 Channels, Expandable to 136 (with SM-11)
  • 10-fs Sampling Interval (0.01 ps)
  • Modular Architecture
  • 200-kS/s Sample Rate
  • Dual Time Base
  • Nonvolatile Waveform and Setting Storage
  • FFT
  • Predefined Telecom Masks (Opt. 1T)
  • TDR
  • Automatic Measurements: Jitter/Noise, Statistical Histograms, Mask Testing, Pulse with Statistics
  • Programmable for ATE Applications
  • Comprehensive Waveform Processing
  • Color Display

The Tektronix 11801B Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities. With excellent measurement repeatability, exceptional vertical resolution and the fastest display update rate, the 11801B is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications. An easy-to-use touch screen display gives you instant access to the 11801B's extensive waveform processing and measurement functions.

The modular microprocessor-based architecture of the 11801B not only allows you to select the right configuration for your application, but also allows expandability to meet your future measurement needs. The 11801B accepts up to four dual-channel sampling heads and can be expanded through the SM-11 Multi-Channel Units to 136 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11801B
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details