Tektronix, Inc. Digital Oscilloscope 11403A

Description
The 11403A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Trigger Bandwidth: 2 GHz 10-Bit Vertical Resolution, 14-Bits wit Averaging Sampling rate: up to 20MS/s Recording length: 512 to 10240 points Acquire up to Six Channels at 1 GHz Concurrently Deskew Nulls out Channel Timing Differences - including Probes Internal Calibration capability for a Vertical Error of 1% or Less Bandwidth and Number of Channels Are Based on Amplifiers Selected Operating Mode and Amplifiers Selected Determine Number of Channels that Can Be Acquired The Tektronix 11403A is a digitizing oscilloscope that accepts 11000 Series plug-ins and has a built-in time base. It has a color screen and supports up to 6 input channels. The bandwidth can be extended to 3 GHz with 11A81 amplifiers.
Datasheet
Description
The 11403A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Trigger Bandwidth: 2 GHz 10-Bit Vertical Resolution, 14-Bits wit Averaging Sampling rate: up to 20MS/s Recording length: 512 to 10240 points Acquire up to Six Channels at 1 GHz Concurrently Deskew Nulls out Channel Timing Differences - including Probes Internal Calibration capability for a Vertical Error of 1% or Less Bandwidth and Number of Channels Are Based on Amplifiers Selected Operating Mode and Amplifiers Selected Determine Number of Channels that Can Be Acquired The Tektronix 11403A is a digitizing oscilloscope that accepts 11000 Series plug-ins and has a built-in time base. It has a color screen and supports up to 6 input channels. The bandwidth can be extended to 3 GHz with 11A81 amplifiers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11403A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11403A
Digital Oscilloscope 11403A
The 11403A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Trigger Bandwidth: 2 GHz 10-Bit Vertical Resolution, 14-Bits wit Averaging Sampling rate: up to 20MS/s Recording length: 512 to 10240 points Acquire up to Six Channels at 1 GHz Concurrently Deskew Nulls out Channel Timing Differences - including Probes Internal Calibration capability for a Vertical Error of 1% or Less Bandwidth and Number of Channels Are Based on Amplifiers Selected Operating Mode and Amplifiers Selected Determine Number of Channels that Can Be Acquired The Tektronix 11403A is a digitizing oscilloscope that accepts 11000 Series plug-ins and has a built-in time base. It has a color screen and supports up to 6 input channels. The bandwidth can be extended to 3 GHz with 11A81 amplifiers.

The 11403A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 3 GHz
  • Trigger Bandwidth: 2 GHz
  • 10-Bit Vertical Resolution, 14-Bits wit Averaging
  • Sampling rate: up to 20MS/s
  • Recording length: 512 to 10240 points
  • Acquire up to Six Channels at 1 GHz Concurrently
  • Deskew Nulls out Channel Timing Differences - including Probes
  • Internal Calibration capability for a Vertical Error of 1% or Less
  • Bandwidth and Number of Channels Are Based on Amplifiers Selected
  • Operating Mode and Amplifiers Selected Determine Number of Channels that Can Be Acquired

The Tektronix 11403A is a digitizing oscilloscope that accepts 11000 Series plug-ins and has a built-in time base. It has a color screen and supports up to 6 input channels. The bandwidth can be extended to 3 GHz with 11A81 amplifiers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11403A
Product Name Digital Oscilloscope
Bandwidth 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000A2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details