Tektronix, Inc. Digital Oscilloscope 11403

Description
The 11403 is a 1 GHz, 8 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Aditional Features: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic Operators - Plus, minus, multiply, divide, square root, log, absolute value, signum, exp. Dual Independent Time Bases Menu-based, touch-screen front panel Programmable over GPIB and RS-232 interfaces
Description
The 11403 is a 1 GHz, 8 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Aditional Features: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic Operators - Plus, minus, multiply, divide, square root, log, absolute value, signum, exp. Dual Independent Time Bases Menu-based, touch-screen front panel Programmable over GPIB and RS-232 interfaces

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11403 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11403
Digital Oscilloscope 11403
The 11403 is a 1 GHz, 8 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Aditional Features: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic Operators - Plus, minus, multiply, divide, square root, log, absolute value, signum, exp. Dual Independent Time Bases Menu-based, touch-screen front panel Programmable over GPIB and RS-232 interfaces

The 11403 is a 1 GHz, 8 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Aditional Features:

  • Bandwidth: 1 GHz
  • Vertical resolution: 10 bits (14 bits with averaging)
  • Sampling rate: up to 20 MS/s
  • 4 Channels
  • CRT: 8 1/2" color, touch screen
  • Statistics
  • Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope
  • Arithmetic Operators - Plus, minus, multiply, divide, square root, log, absolute value, signum, exp.
  • Dual Independent Time Bases
  • Menu-based, touch-screen front panel
  • Programmable over GPIB and RS-232 interfaces
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11403
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details