Tektronix, Inc. Digital Oscilloscope 11402A

Description
The 11402A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Trigger bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s Recording length: 512 to 10240 points Up to 8 Channels of Display and Acquisition Accepts Differential, High Impedance and 50ω Input Amplifiers CRT: 9" monochrome, touch screen Advanced Waveform Processing and Automatic Pulse Parameters Dual Independent Time Bases Menu-based, touch-screen front panel Fully Programmable via RS-232 or GPIB Plug-In Modularity Applications Waveform Characterization Prototype Troubleshooting and Debugging Measurement Against a Standard The Tektronix 11402A is a high bandwidth, programmable digitizing oscilloscope. The 11402a is ideal for digitizing and accurately measuring repetitive waveforms. 10-14 bit vertical resolution, 20 MS/s A/D conversion system provides a cost-effective solution to a wide range of measurement problems.
Datasheet
Description
The 11402A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Trigger bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s Recording length: 512 to 10240 points Up to 8 Channels of Display and Acquisition Accepts Differential, High Impedance and 50ω Input Amplifiers CRT: 9" monochrome, touch screen Advanced Waveform Processing and Automatic Pulse Parameters Dual Independent Time Bases Menu-based, touch-screen front panel Fully Programmable via RS-232 or GPIB Plug-In Modularity Applications Waveform Characterization Prototype Troubleshooting and Debugging Measurement Against a Standard The Tektronix 11402A is a high bandwidth, programmable digitizing oscilloscope. The 11402a is ideal for digitizing and accurately measuring repetitive waveforms. 10-14 bit vertical resolution, 20 MS/s A/D conversion system provides a cost-effective solution to a wide range of measurement problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11402A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11402A
Digital Oscilloscope 11402A
The 11402A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Trigger bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s Recording length: 512 to 10240 points Up to 8 Channels of Display and Acquisition Accepts Differential, High Impedance and 50ω Input Amplifiers CRT: 9" monochrome, touch screen Advanced Waveform Processing and Automatic Pulse Parameters Dual Independent Time Bases Menu-based, touch-screen front panel Fully Programmable via RS-232 or GPIB Plug-In Modularity Applications Waveform Characterization Prototype Troubleshooting and Debugging Measurement Against a Standard The Tektronix 11402A is a high bandwidth, programmable digitizing oscilloscope. The 11402a is ideal for digitizing and accurately measuring repetitive waveforms. 10-14 bit vertical resolution, 20 MS/s A/D conversion system provides a cost-effective solution to a wide range of measurement problems.

The 11402A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Trigger bandwidth: 1 GHz
  • Vertical resolution: 10 bits (14 bits with averaging)
  • Sampling rate: up to 20 MS/s
  • Recording length: 512 to 10240 points
  • Up to 8 Channels of Display and Acquisition
  • Accepts Differential, High Impedance and 50Ω Input Amplifiers
  • CRT: 9" monochrome, touch screen
  • Advanced Waveform Processing and Automatic Pulse Parameters
  • Dual Independent Time Bases
  • Menu-based, touch-screen front panel
  • Fully Programmable via RS-232 or GPIB
  • Plug-In Modularity

Applications

  • Waveform Characterization
  • Prototype Troubleshooting and Debugging
  • Measurement Against a Standard

The Tektronix 11402A is a high bandwidth, programmable digitizing oscilloscope. The 11402a is ideal for digitizing and accurately measuring repetitive waveforms. 10-14 bit vertical resolution, 20 MS/s A/D conversion system provides a cost-effective solution to a wide range of measurement problems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11402A
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 1241986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display; RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details