Superior Electric Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A Superior Electric 10C-3

Description
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A
Description
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A

Suppliers

Company
Product
Description
Supplier Links
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A Superior Electric - 05F724 - Newark, An Avnet Company
Chicago, IL, United States
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A Superior Electric
05F724
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A Superior Electric 05F724
Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A

Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A

Supplier's Site
Transformer;Variable Ctrl;Pri: 0 to 240V;3 Phase Open Delta;2.25A Io;0.94kVA - 70120924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Variable Ctrl;Pri: 0 to 240V;3 Phase Open Delta;2.25A Io;0.94kVA
70120924
Transformer;Variable Ctrl;Pri: 0 to 240V;3 Phase Open Delta;2.25A Io;0.94kVA 70120924
50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Offered in single and three phase, manually-operated assemblies. The 10C series types operate from 120 V lines and the 12C series types from 240 V lines. The rated output for constant current loads is 2.25 A for the 10C series and 0.7 A for the 12C series. For a constant impedance load the maximum rated output current at line voltage is increased to 3 A for the 10C series and 0.9 A for the 12C series. Metal panel mounting.

50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers
Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired.
To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.
Offered in single and three phase, manually-operated assemblies. The 10C series types operate from 120 V lines and the 12C series types from 240 V lines. The rated output for constant current loads is 2.25 A for the 10C series and 0.7 A for the 12C series. For a constant impedance load the maximum rated output current at line voltage is increased to 3 A for the 10C series and 0.9 A for the 12C series. Metal panel mounting.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 05F724 70120924
Product Name Manual, 3 Deck, Open Construction, 3? Wye, 240V, 2.25A Superior Electric Transformer;Variable Ctrl;Pri: 0 to 240V;3 Phase Open Delta;2.25A Io;0.94kVA
Other Transformer Types / Applications Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-85-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details