The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 36VA TH
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | F16-2250 | 237-2132-ND | F16-2250 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD |
| Input Voltage | 115 to 230 volts | 115 volts | 115 volts |
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts |
| Power Rating (VA) | 36 VA | 36 VA | 36 VA |