Superior Electric Variable Transformer; Transformer Type Superior Electric 10C-2

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:2.25A; Constant Current Load:
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:2.25A; Constant Current Load:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 94F309 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
94F309
Variable Transformer; Transformer Type Superior Electric 94F309
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:2.25A; Constant Current Load:

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:2.25A; Constant Current Load:

Supplier's Site Datasheet
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;2.25A Io;0.47kVA;120V Vo - 70120912 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;2.25A Io;0.47kVA;120V Vo
70120912
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;2.25A Io;0.47kVA;120V Vo 70120912
50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Alpha α AlphaLC α Approximatelly equal ≅ ArrowRt. → Beta β Box Bullet Round Bulled Round Red Bullet Triangle Cent sign ¢ Check Mark copyright © Dagger † Degree Symbol ° Delta δ Differential ∂ Division sign ÷ Double dagger † E-accent é Ellipsis … Epsilon LC ε Eta LC η F Latin ƒ Foot mark ’ FractionSlash ⁄ Gamma γ Greater than or equal to ≥ Inch mark " Infinity ∞ Lambda λ Less than or equal to ≤ Long Dash — Minus Sign – Mu (micro sign) μ Not equal to ≠ Omega ω Paragraph Sign (Pilcrow) ¶ Phi, Capital φ Phi, Lower Case φ Pi π Plus-minus ± Pound Sign (Money) £ Quote closed single ’ Quote open single ‘ Quotes closed double ” Quotes open double “ Registered Mark ® Section Sign § Square-root √ TauLC τ Theta θ Tilde ~ Times Symbol × Trademark ™ U with umlat, capital ü Yen sign ¥ ZaftX

50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers
Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired.
To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.
Alpha Α
AlphaLC α
Approximatelly equal ≅
ArrowRt. →
Beta Β
Box
Bullet Round


  • Bulled Round Red

  • Bullet Triangle

  • Cent sign ¢
    Check Mark
    copyright ©
    Dagger †
    Degree Symbol °
    Delta Δ
    Differential ∂
    Division sign ÷
    Double dagger ‡
    E-accent é
    Ellipsis …
    Epsilon LC ε
    Eta LC η
    F Latin ƒ
    Foot mark ’
    FractionSlash ⁄
    Gamma Γ
    Greater than or equal to ≥
    Inch mark "
    Infinity ∞
    Lambda Λ
    Less than or equal to ≤
    Long Dash —
    Minus Sign –
    Mu (micro sign) μ
    Not equal to ≠
    Omega Ω
    Paragraph Sign (Pilcrow) ¶
    Phi, Capital Φ
    Phi, Lower Case φ
    Pi π
    Plus-minus ±
    Pound Sign (Money) £
    Quote closed single ’
    Quote open single ‘
    Quotes closed double ”
    Quotes open double “
    Registered Mark ®
    Section Sign §
    Square-root √
    TauLC τ
    Theta Θ
    Tilde ~
    Times Symbol ×
    Trademark ™
    U with umlat, capital Ü
    Yen sign ¥
    ZaftX
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 94F309 70120912
Product Name Variable Transformer; Transformer Type Superior Electric Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;2.25A Io;0.47kVA;120V Vo
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F10-3600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details