Veeder-Root Totalizing Counter; No. Of Digits / Alpha Veeder Root 079998D-410

Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 01B4029 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
01B4029
Totalizing Counter; No. Of Digits / Alpha Veeder Root 01B4029
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 01B4029
Product Name Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 8966917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details