Veeder-Root Totalizing Counter; No. Of Digits / Alpha Veeder Root 0799984-322

Description
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA
Description
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 48F2125 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
48F2125
Totalizing Counter; No. Of Digits / Alpha Veeder Root 48F2125
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48F2125
Product Name Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
Counters - 8826982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details