Veeder-Root Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root 0779086-201

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:29.46mm; Panel Cutout Width:36.58mm; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: NA
Datasheet
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:29.46mm; Panel Cutout Width:36.58mm; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root - 99F6253 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root
99F6253
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root 99F6253
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:29.46mm; Panel Cutout Width:36.58mm; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: NA

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:29.46mm; Panel Cutout Width:36.58mm; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 99F6253
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details