Veeder-Root 7443 Series Totalizer; No. Of Digits / Alpha Veeder Root 0744386-011

Description
7443 Series Totalizer; No. of Digits / Alpha:6; Digit Height:4.8mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:95.9mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet
Description
7443 Series Totalizer; No. of Digits / Alpha:6; Digit Height:4.8mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:95.9mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7443 Series Totalizer; No. Of Digits / Alpha Veeder Root - 27C2057 - Newark, An Avnet Company
Chicago, IL, United States
7443 Series Totalizer; No. Of Digits / Alpha Veeder Root
27C2057
7443 Series Totalizer; No. Of Digits / Alpha Veeder Root 27C2057
7443 Series Totalizer; No. of Digits / Alpha:6; Digit Height:4.8mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:95.9mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

7443 Series Totalizer; No. of Digits / Alpha:6; Digit Height:4.8mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:95.9mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27C2057
Product Name 7443 Series Totalizer; No. Of Digits / Alpha Veeder Root
Digit Height 0.1890 inches (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details