Veeder-Root 7437 Series Totalizer; No. Of Digits / Alpha Veeder Root 0743785-004

Description
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: NA
Datasheet
Description
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root - 25C5276 - Newark, An Avnet Company
Chicago, IL, United States
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root
25C5276
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root 25C5276
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: NA

7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 25C5276
Product Name 7437 Series Totalizer; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to 120 F (0 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2615018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details