OTT Hydromet Kipp & Zonen SUV-A UV Radiometer 0387910

Description
The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelengths. Benefits UV spectrum Of the UV light reaching the earth the UV-A spectrum 315 - 400 nm is measured Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.
Description
The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelengths. Benefits UV spectrum Of the UV light reaching the earth the UV-A spectrum 315 - 400 nm is measured Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SUV-A UV Radiometer - 0387910 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SUV-A UV Radiometer
0387910
Kipp & Zonen SUV-A UV Radiometer 0387910
The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelengths. Benefits UV spectrum Of the UV light reaching the earth the UV-A spectrum 315 - 400 nm is measured Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.

The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm.
Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelengths.

Benefits

UV spectrum

Of the UV light reaching the earth the UV-A spectrum 315 - 400 nm is measured


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0387910
Product Name Kipp & Zonen SUV-A UV Radiometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
OTT Parsivel² Laser Present Weather Sensor - 70.210.002.3.0 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
Velocity Range Measured 0.4432 to 44.73 mile/hr (0.7132 to 71.98 km/hr)
Measurement Increment 0.0080 to 0.3150 inch (0.2032 to 8 mm)
View Details