OTT Hydromet Kipp & Zonen SGR4 Pyrgeometer 0376900

Description
SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Universal interface SGR3 has both a RS485 Modbus interface plus analog 4 -20 mA or 0 - 1 Volt output. Smart output Calculated LW downward radiation output.
Description
SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Universal interface SGR3 has both a RS485 Modbus interface plus analog 4 -20 mA or 0 - 1 Volt output. Smart output Calculated LW downward radiation output.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SGR4 Pyrgeometer - 0376900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SGR4 Pyrgeometer
0376900
Kipp & Zonen SGR4 Pyrgeometer 0376900
SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Universal interface SGR3 has both a RS485 Modbus interface plus analog 4 -20 mA or 0 - 1 Volt output. Smart output Calculated LW downward radiation output.

SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

Benefits

Best scientific pyrgeometer currently available

Low temperature dependancy, very low window heating.


Low maintenance

No desiccant change for 10 years, weather and UV proof cable and connector.


Universal interface

SGR3 has both a RS485 Modbus interface plus analog 4 -20 mA or 0 - 1 Volt output.


Smart output

Calculated LW downward radiation output.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0376900
Product Name Kipp & Zonen SGR4 Pyrgeometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
Sounding System - MARWIN® MW32 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Height 66.73 inch (1695 mm)
View Details