OTT Hydromet Kipp & Zonen SMP10 Pyranometer 0374905

Description
The SMP10 is a Spectrally Flat Class A pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.
Description
The SMP10 is a Spectrally Flat Class A pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SMP10 Pyranometer - 0374905 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SMP10 Pyranometer
0374905
Kipp & Zonen SMP10 Pyranometer 0374905
The SMP10 is a Spectrally Flat Class A pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

The SMP10 is a Spectrally Flat Class A pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11 and the low maintenance from the CMP10. The SMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP10 with the CVF4 ventilation unit. The SMP10 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP10 is protected against over voltage, reversed polarity and short circuiting. Thanks to the standardized output and connections of every SMP10, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0374905
Product Name Kipp & Zonen SMP10 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Pyranometer - UVB-1 / UVA-1 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details