Tektronix, Inc. Connector; BNC 011-0049-02

Description
Feed-Through Termination Connector 50 Ohms impedance 1 GHz frequency 2 W power Feed-through termination connector.
Description
Feed-Through Termination Connector 50 Ohms impedance 1 GHz frequency 2 W power Feed-through termination connector.

Suppliers

Company
Product
Description
Supplier Links
Connector; BNC - 70136817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC
70136817
Connector; BNC 70136817
Feed-Through Termination Connector 50 Ohms impedance 1 GHz frequency 2 W power Feed-through termination connector.

Feed-Through Termination Connector

  • 50 Ohms impedance
  • 1 GHz frequency
  • 2 W power
    Feed-through termination connector.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category RF Attenuators
Product Number 70136817
Product Name Connector; BNC
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details