American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool T03-1026

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 95F9628 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
95F9628
Tilt Switch; Supply Voltage Dc Min Durakool 95F9628
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 95F9628
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1H - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details
Tilt Switch - MTS-20H - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Type Mercury
View Details
Single Axis Programmable Tilt Switch - 0729-1758-99 - Fredericks Company - Televac
Specs
Trigger Tilt Sensor; Tilt Switch
Form Factor Sensor / Transducer
Type Electrolytic
View Details