American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool T03-1015

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 95F9627 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
95F9627
Tilt Switch; Supply Voltage Dc Min Durakool 95F9627
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:55°; Output Current:12.5A; Product Range:-; Contact Current Max:12.5A; Must Break Angle:45°; Must Make Angle:10° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 95F9627
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
Tilt Switch - MTS-20H - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Type Mercury
View Details
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details