American Electronic Components, Inc. Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool SRA1Z-100K-A

Description
SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool - 61AC5626 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool
61AC5626
Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool 61AC5626
SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-NO; Load Current:100A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 61AC5626
Product Name Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details